Products specifications Report Issue?

Manufacturer Comchip Technology
Win Source Part Number 1160467-CDBA360
Manufacturer Homepage www.comchiptech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDBA360 CAD Model

Description

The CDBA360 is a Schottky Barrier Rectifier manufactured by Comchip Technology. It's engineered for applications demanding high efficiency and fast switching speeds. Schottky diodes are characterized by a low forward voltage drop and minimal reverse recovery time, making them ideal for use in power supplies, DC-DC converters, and other high-frequency circuits.

Applications

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • High-Frequency Rectification
  • Polarity Protection
  • Freewheeling Diode Applications

Features

  • Repetitive Peak Reverse Voltage: 60V
  • Average Forward Current: 3A
  • Package Type: DO-214AC (SMA)
  • Low Forward Voltage Drop: Typically 0.5V
  • Fast Reverse Recovery Time
  • High Surge Current Capability

Benefits

  • Increased Efficiency: The low forward voltage drop minimizes power loss, leading to higher efficiency in power conversion circuits.
  • Fast Switching: The fast reverse recovery time reduces switching losses, making it suitable for high-frequency applications.
  • Compact Design: The SMA package allows for surface mounting, saving board space and simplifying assembly.
  • Reliable Performance: Schottky diodes are known for their robust performance and long lifespan.
  • Improved Thermal Management: Designed to efficiently dissipate heat, ensuring stable operation even under high-current conditions.

Additional Details

The CDBA360 boasts a maximum forward voltage drop of approximately 0.7V at its rated current. Its operating temperature range typically spans from -55°C to +125°C. The surge current capability allows it to withstand brief spikes in current without damage. For precise details on electrical characteristics, thermal resistance, and recommended soldering profiles, it's essential to consult the manufacturer's datasheet.

This Schottky Barrier Rectifier is a critical component in systems requiring efficient and reliable rectification. Its attributes make it a favored choice in numerous commercial and industrial applications.

You May Also Be Interested in

Diodes Incorporated
Sub-miniature Schottky Diodes & Arrays in
Lowest to $0.0506
ECAD model for BAT54BRW
Texas Instruments
Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz
Lowest to $4.0183
ECAD model for DS90CF383BMT
Cadeka Microcircuits LLC.
0.5mA, Low Cost, 2.5 to 5.5V, 75MHz Rail-to-Rail Amplifiers
Need more? Email Us
ECAD model for CLC2008IMP8X
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.4256
ECAD model for BZX79-B56
California Micro Devices Corp
Micropower, 4.75V/500mA Low Noise CMOS LDO Regulator
Need more? Email Us
ECAD model for CM3016-48ST
Cypress Semiconductor Corp
256/512/1K/2K/4K/8K x9 x2 Double Sync FIFOs
Lowest to $10.6607
ECAD model for CY7C4801-10AC
Vishay
Zener Diodes with Surge Current Specification
Need more? Email Us
ECAD model for BZD27C68P-GS18
Protek Devices
ultra LOW CAPACITA NCE TVS ARRAY
Lowest to $0.9818
ECAD model for DL0521P
Chino-Excel
Dual Enhancement Mode Field Effect Transistor (N and P Channel)
Need more? Email Us
ECAD model for CEM8968

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention