Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Bridge Rectifiers
Manufacturer Comchip Technology
Packaging Reel(TR)
Diode Type Single Phase
Voltage - Peak Reverse (Max) 100V
Current - DC Forward (If) (Max) 1A
Mounting Style SMD/SMT
Package 4-SMD, Gull Wing
Manufacturer Device Package DBS
Win Source Part Number 124454-DB102S
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian DB102S CAD Model

Description

Overview

The DB102S bridge rectifier is a compact and efficient solution for converting AC to DC power. It meets the needs of various electronic systems, ensuring smooth and reliable performance.

Features and Benefits

  • Compact design, facilitating easy integration even in tight spaces.
  • Superior surge current handling capability.
  • Excellent reliability, providing consistent performance over time.

Applications

  • Home appliances
  • Lighting systems
  • Power converters
  • Embedded systems

The DB102S remains a trusted component in applications requiring efficient power conversion.

You May Also Be Interested in

Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
ECAD model for VS-70MT160PAPBF
Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
Need more? Email Us
ECAD model for KBL02-E4/51
Vishay
Glass Passivated Single-Phase Bridge Rectifier | BRIDGE RECT 1PHASE 800V 2.3A GBU
Lowest to $0.3661
ECAD model for G3SBA80-E3/51
Vishay
BRIDGE RECT 3PHASE 800V 90A MT-K
Need more? Email Us
ECAD model for VS-90MT80KPBF
Vishay
BRIDGE RECT 3P 1.6KV 100A 7-MTPB
Lowest to $84.9248
ECAD model for VS-100MT160PBPBF
IXYS
BRIDGE RECT 3P 1.4KV 88A PWS-D
Lowest to $67.6561
ECAD model for VUO82-14NO7
IXYS
BRIDGE RECT 1P 1.6KV 38A FO-A
Need more? Email Us
ECAD model for VBO25-16AO2
Vishay
BRIDGE RECT 3PHASE 200V 35A D-63
Need more? Email Us
ECAD model for VS-36MT20
Vishay
BRIDGE RECT 3P 800V 130A MT-K
Need more? Email Us
ECAD model for VS-130MT80KPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1093 $50.2780
1,115+ $0.0897 $100.0155
1,730+ $0.0869 $150.3370
2,380+ $0.0841 $200.1580
3,080+ $0.0813 $250.4040
4,120+ $0.0729 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 935 pieces
MOQ: 460 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention