Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Comchip Technology
Package Tape & Reel
Product Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1 kV
Current - Average Rectified (Io) 2 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 2 A
Current - Reverse Leakage @ Vr 10 µA @ 1000 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Supplier Device Package DFS
Base Product Number DF210
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 584433-DF210ST-G
Ultra Librarian 3D Model Ultra Librarian DF210ST-G CAD Model

Description

The DF210ST-G is a standard bridge rectifier from Comchip Technology.

  • Type: Single-phase diode
  • Average Rectified Current (Io): 2A
  • Forward Voltage (Vf): 1.1V @ 2A
  • Current Leakage: 10μA @ 1000V reverse voltage
  • Peak Reverse Voltage: 1kV
  • Mounting Type: Surface mountable
  • Package: 4-SMD, Gull Wing
  • Applications: Rectification, power supplies, and motor control

You May Also Be Interested in

Diodes Incorporated
MEDIUM/HIGH POWER BRIDGE GBP TUB
Lowest to $0.0333
ECAD model for GBP408
ShenZhen SlkorMicro Semicon Co. Ltd
1V@400mA 30A 1A 1kV ABS
Need more? Email Us
ECAD model for ABS10
Vishay
BRIDGE RECT 1P 600V 30A PB
Lowest to $3.5895
ECAD model for PB3006-E3/45
Comchip Technology
BRIDGE RECT 1PHASE 40V 1A MBS
Lowest to $0.5314
ECAD model for CDBHM140L-HF
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1.1V@800mA 800mA 800V MBS
Lowest to $0.0212
ECAD model for MB8S
Diodes Incorporated
Maximum Ratings & Thermal Characteristics Ratings at 25℃ ambient temperature unless otherwise specified. | BRIDGE RECT 1PHASE 1KV 4A GBL
Lowest to $0.1152
ECAD model for GBL410
Yangzhou yangjie electronic co., ltd
KBP 800V 3.0A Diodes Bridge Re
Lowest to $0.0875
ECAD model for KBP308
Bourns Inc.
BRIDGE RECT 1PHASE 100V 2A
Lowest to $0.8864
ECAD model for CD-HD201
GeneSiC Semiconductor
800V 6A GBJ SINGLE PHASE BRIDGE
Need more? Email Us
ECAD model for GBJ6K

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention