EN
  • EN
  • DE

M1011

Part No M1011
Manufacturer Comet America, LP
Catalog Test, Measurement Accessories
Description D2 INPUT  0-10V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Test and Measurement Accessories
Mfr Comet America, LP
Package Bag
Product Status Active
Type Specialized
Accessory Type Input Module
For Use With/Related Products MS Data Logger
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9030.90.2500
Win Source Part Number 880488-M1011
Ultra Librarian 3D Model Ultra Librarian M1011 CAD Model

Description

The 880488-M1011 is a specialized test and measurement accessory designed for use with the MS Data Logger.

  • Package: bag
  • Manufacturer: Comet America, LP
  • Accessory Type: input module
  • MSL Level: 1 (unlimited moisture sensitivity)
  • HTSUS Code: 9030.90.2500

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER CONTROLLER
Need more? Email Us
Staco Energy Products Company
VARIAC BRUSH 5021 6020
Need more? Email Us
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
TE Connectivity
AMPLIFIER EU POWER SUPPLY PLUG
Need more? Email Us
TDK-Lambda Americas Inc.
BLANKING PANEL FOR ZNL100 70MM
Need more? Email Us
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
TDK-Lambda Americas Inc.
Z+ 19\
Need more? Email Us
3M
DYNA-COUPLER 3-INCH
Lowest to $0.8732
Staco Energy Products Company
TRANSFRMR BRUSH ASSEMBLY
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess