The MJD13003 is a silicon NPN power bipolar junction transistor (BJT) manufactured by Continental Device India Limited (CDIL). It is designed for high-voltage, high-speed switching applications, making it suitable for use in offline converters, power supplies, and lighting applications.
Applications
- Offline converters
- Switch-mode power supplies (SMPS)
- Electronic ballasts for lighting
- Power inverters
- High-voltage switching circuits
Features
- High voltage capability: VCEO = 400V
- High current capability: IC = 1.5A
- Fast switching speed
- Low saturation voltage
- TO-252 package
Benefits
- Efficient power conversion: Fast switching speed minimizes switching losses.
- High reliability: Robust design ensures reliable operation in demanding applications.
- Compact design: The TO-252 package allows for efficient use of board space.
- Cost-effective solution: Provides a balance of performance and cost.
Additional Details
The MJD13003 is characterized by its high voltage and current handling capabilities. With a collector-emitter breakdown voltage (VCEO) of 400V and a continuous collector current (IC) of 1.5A, it can be used in a wide range of power switching applications. Its fast switching speed reduces switching losses and improves efficiency. The low saturation voltage minimizes power dissipation and enhances overall performance. The transistor is housed in a TO-252 package, which is suitable for surface mounting and offers good thermal performance. The device's fast switching characteristics make it particularly well-suited for use in switched-mode power supplies and electronic ballasts, where efficiency is a critical design consideration. The MJD13003 offers a robust and cost-effective solution for high-voltage, high-speed switching applications. Proper heat sinking is essential for reliable operation, especially at higher currents and switching frequencies. Consult the device's datasheet for detailed electrical characteristics and thermal considerations.