EN
  • EN
  • DE

PC814B

Part No PC814B
Manufacturer COSMO
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer COSMO
Win Source Part Number 344858-PC814B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC814B CAD Model

Description

The COSMO PC814B is a high isolation optocoupler in a compact DIP-4 package.

  • Output: Transistor output
  • Input: Photovoltaic input for high noise immunity
  • Ideal Use: Isolated switching power supplies, motor control circuits, and general purpose switching circuits
  • Isolation Voltage: 3750Vrms (minimum)
  • Forward Current: 50mA (maximum)
  • Operating Temperatures: -55°C to 110°C
  • Compliance: RoHS compliant

You May Also Be Interested in

Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1750
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess