EN
  • EN
  • DE

PC614

Part No PC614
Manufacturer Sharp Microelectronics
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344780-PC614
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC614 CAD Model

Description

The Sharp PC614 is a high-performance, miniature photocoupler designed for a wide range of applications requiring electrical isolation and signal transmission. This device features a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon phototransistor, providing excellent isolation characteristics and reliable performance in demanding environments. The PC614 offers a compact design, making it suitable for space-constrained applications.

Applications

  • Power supplies: Used for feedback control and isolation in switching power supplies.
  • Programmable logic controllers (PLCs): Provides isolation between the control circuitry and the output stages.
  • Inverter circuits: Isolates the control signals from the high-voltage inverter section.
  • Office equipment: Employed in printers, copiers, and fax machines for signal isolation.
  • Industrial equipment: Utilized in various industrial control systems for safety and signal integrity.

Features

  • High isolation voltage: Provides a high degree of electrical isolation between the input and output.
  • Compact package: Allows for use in densely populated circuit boards.
  • High current transfer ratio (CTR): Ensures efficient signal transfer.
  • Low saturation voltage: Minimizes power dissipation and improves output signal quality.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced safety: Protects sensitive circuits from high-voltage transients and ground loops.
  • Improved signal integrity: Reduces noise and interference in signal transmission.
  • Space-saving design: Enables miniaturization of electronic devices.
  • Increased reliability: Offers stable performance over a wide range of operating conditions.
  • Cost-effective solution: Provides a balance of performance and price.

Additional Details

The PC614 operates over a wide temperature range, typically from -30°C to +100°C, making it suitable for use in harsh environments. It has a typical isolation voltage of 5000 Vrms. The current transfer ratio (CTR) varies depending on the specific grade of the device but generally falls in the range of 50% to 600%. The forward voltage of the IRED is typically around 1.2V, and the collector-emitter saturation voltage of the phototransistor is typically less than 0.4V. This photocoupler is available in a DIP-4 package.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess