EN
  • EN
  • DE

1220A

Part No 1220A
Manufacturer CTS Electrocomponents
Catalog Potentiometers, Variable Resistors Accessories
Description LOCK WASHER BLACK FOR 3/8 THREAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Lockwasher
For Use With/Related Products 450 Series Potentiometers
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1533668-1220A
Ultra Librarian 3D Model Ultra Librarian 1220A CAD Model

Description

N

You May Also Be Interested in

Vishay
FIXING ACCES FOR WW RES 1=2 PCS
Need more? Email Us
TT Electronics
SCALE DIAL 0.236\
Need more? Email Us
ETI Systems
POT/DIAL 5K 1\
Need more? Email Us
ETI Systems
POT/DIAL 10K 1\
Need more? Email Us
Amphenol
SHAFT PT15 FIG 6 CREAM
Need more? Email Us
Bourns Inc.
PANEL MOUNT ASSEMBLY HARDWARE
Need more? Email Us
ETI Systems
POT/DIAL 1K 1\
Need more? Email Us
ETI Systems
SCALE DIAL 0.25\
Need more? Email Us
Amphenol
SHAFT PT15 FIG 19 BLACK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess