Products specifications Report Issue?

Shaft Size 0.250" (6.35mm)
Number of Turns 10.0
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548401-2696
Ultra Librarian 3D Model Ultra Librarian 2696 CAD Model

You May Also Be Interested in

ETI Systems
SCALE DIAL 0.25\
Need more? Email Us
ECAD model for DC27L-1/4
Vishay
KNOB KNURLED W/SKIRT 0.236\
Need more? Email Us
ECAD model for ACCRFBOUTON29JF
Amphenol
SHAFT PT15 FIG 19 BLACK
Need more? Email Us
ECAD model for XEJPL6032NE
Bourns Inc.
SCALE DIAL 0.25\
Need more? Email Us
ECAD model for H-22-6A-B
Ohmite
RHEOSTAT DIAL D94018
Need more? Email Us
ECAD model for 5001E
Vishay
SNAP ON PANEL MNT ADAPTER
Need more? Email Us
ECAD model for ACCTRIADB30611
TT Electronics
SCALE DIAL 0.25\
Need more? Email Us
ECAD model for 2606
Amphenol
SHAFT PT15 FIG 6 CREAM
Need more? Email Us
ECAD model for XEJPL5219CR
Amphenol
SHAFT PT15 FIG 8 CREAM
Need more? Email Us
ECAD model for XEJPL5207CR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention