EN
  • EN
  • DE

BCM43569PKFFBGT

Part No BCM43569PKFFBGT
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description SOC WIFI BTE COMBO 254WLCSP / Dual Band Wireless
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Cypress Semiconductor Corp
Type TxRx + MCU
RF Family/Standard Bluetooth, WiFi
Protocol 802.11ac, Bluetooth v4.1 +EDR
Modulation 4DQPSK, 8DPSK, GFSK
Frequency 2.4GHz, 5GHz
Power - Output 12dBm
Sensitivity -94dBm
Memory Size 640kB ROM, 768kB SRAM
Serial Interfaces JTAG, UART
GPIO 16
Operating Supply Voltage 3.3V
Current - Receiving 94mA ~ 240mA
Current - Transmitting 344mA ~ 694mA
Operating Temperature Range 0°C ~ 60°C
Win Source Part Number 769748-BCM43569PKFFBGT
Popularity Medium
Supply and Demand Status Limited
Introduction Date July 01, 2016
ECCN 5A992.c
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BCM43569PKFFBGT CAD Model

Description

The Cypress Semiconductor Corp CY62126EV30LL-55ZSXET is a MoBL series component with a packaging of Reel package.

  • Memory Size: 1Mb (64K x 16)
  • Access Time: 55ns
  • Operating Supply Voltage: 2.2 V ~ 3.6 V
  • Memory Type: Volatile
  • Operating Temperature Range: -40°C ~ 125°C (TA)
  • Technology: SRAM - Asynchronous
  • Memory Interface: Parallel
  • Category: Integrated Circuits (ICs)

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess