The CY7C1032-8JC is a high-performance CMOS static RAM (SRAM) device produced by Cypress Semiconductor Corp. It is designed for applications that require fast access times and reliable data storage. The architecture of this SRAM is optimized for speed and efficiency, making it well-suited for various memory applications.
Applications
- Cache memory in high-speed systems
- Data buffering in communication equipment
- Industrial control systems
- Embedded systems requiring fast memory access
- Test and measurement equipment
Features
- Extremely fast access time: 8 ns
- Low power consumption
- Single 5V power supply
- TTL-compatible inputs and outputs
- Available in various package options, including DIP
- Data retention capability
Benefits
- Ultra-fast access speeds contribute to maximum system performance.
- Low power consumption enables energy-efficient designs.
- Simple system integration because of TTL-compatible I/O.
- The single 5V power supply requirement simplifies system power design.
- Data retention feature ensures data integrity during power loss.
Additional Details
The CY7C1032-8JC SRAM utilizes advanced CMOS technology to achieve both high-speed performance and low power consumption. Its incredibly fast 8ns access time allows for rapid data retrieval, which is vital in performance-critical applications. The device's TTL-compatible inputs and outputs make it easy to interface with a wide range of digital systems. The available package options, including DIP, provide flexibility in board layout and design. The single 5V power supply requirement simplifies the power supply design. The SRAM is designed with a data retention capability, ensuring that stored data remains intact even when power is removed. As this is an END-OF-LIFE part, it might be necessary to source it through specialized channels.