EN
  • EN
  • DE

CY8C4247LQI-BL453T

Part No CY8C4247LQI-BL453T
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description MCU PSoC4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462344-CY8C4247LQI-BL453T
Manufacturer Cypress Semiconductor Corp
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals Bluetooth, Brown-out Detect/Reset, Cap Sense, LVD, POR, PWM, SmartCard, SmartSense, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 56-QFN (7x7)
Package / Case 56-UFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian CY8C4247LQI-BL453T CAD Model

Description

The CY8C4247LQI-BL453T is a cutting-edge microcontroller unit (MCU) from Cypress, positioned within its acclaimed PSoC 4 family, renowned for providing a highly flexible and scalable architecture for a vast spectrum of embedded applications. This particular device integrates a powerful ARM Cortex-M0 processor, ensuring a perfect blend of energy efficiency and processing capability, with a distinct focus on enabling customizable analog and digital integration. The PSoC 4 platform is distinguished by its Programmable System-on-Chip architecture, allowing designers to create custom analog front-ends and digital interfaces tailored to their specific requirements. This microcontroller supports CapSense technology for touch sensing applications, making it an ideal choice for user interfaces in consumer electronics, home appliances, and automotive applications. Additionally, its rich set of communication peripherals enables seamless interfacing with other components in complex embedded systems.

You May Also Be Interested in

Abracon LLC
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
Abracon LLC
Crystals 20.0 MHZ 18PF -40+ 85C
Lowest to $0.2435
Abracon LLC
CRYSTAL 9.8304MHZ 18PF SMD
Need more? Email Us
Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0109
Abracon LLC
CRYSTAL 24.5760MHZ 18PF SMD
Need more? Email Us
Abracon LLC
SMD Crystal, 16 MHz 30 PPM
Need more? Email Us
N95
Intel
N95 Chipset - N Series
Lowest to $81.2843
Abracon LLC
Crystals 18.432 MHZ 18PF SMD
Lowest to $1.0704
Intel
W580 Chipset
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess