EN
  • EN
  • DE

MB96395RSAPMCGS108E2

Part No MB96395RSAPMCGS108E2
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Description MCU 16-bit 16FX RISC 160KB ROM 3.3V/5V 100-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076300-MB96395RSAPMCGS108E2
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB96395RSAPMCGS108E2 CAD Model

Description

The MB96395RSAPMCGS108E2 is a microcontroller from Cypress Semiconductor Corp, part of the MB96390 series. Built around the F²MC-16FX CPU core, this microcontroller delivers high performance and a wide array of peripheral features for demanding real-time control and signal processing applications.

Applications

  • Motor control applications: Implemented in applications such as industrial drives and robotics, requiring precise motor management.
  • Power conversion systems: Used in inverters and power supplies to control and monitor power flow.
  • Industrial automation equipment: Integrated into programmable logic controllers (PLCs) and other automation systems.
  • Automotive control systems: Applied in automotive applications requiring real-time control, such as engine management systems.
  • Home appliance control: Used in appliances such as washing machines and dishwashers to provide advanced control functionality.

Features

  • F²MC-16FX CPU core: High-performance 16-bit CPU core for efficient instruction execution.
  • On-chip flash memory: Provides non-volatile storage for program code and data.
  • On-chip SRAM: Provides volatile memory for fast data access.
  • Analog-to-digital converters (ADCs): Enable conversion of analog signals to digital data for sensor interfacing.
  • Digital-to-analog converters (DACs): Enable conversion of digital data to analog signals for controlling external devices.
  • Timers and PWM units: Provide precise timing and pulse-width modulation for motor control and other applications.
  • Communication interfaces (UART, SPI, CAN): Facilitate communication with external devices and networks.
  • Input/output ports: Allow for interfacing with external sensors, actuators, and other peripherals.

Benefits

  • High performance: Enables complex control algorithms and real-time response.
  • Integration: Reduces component count and simplifies system design.
  • Flexibility: Supports a wide range of applications through its diverse peripheral set.
  • Accuracy: Provides precise control and timing capabilities.
  • Development support: Comprehensive development tools and resources accelerate the design process.

Additional Details

The MB96395RSAPMCGS108E2 microcontroller typically operates within a specific voltage and temperature range to ensure stable and reliable operation. It also incorporates features such as a watchdog timer for system monitoring and fault detection. The device is available in a specific package (e.g., LQFP) with a defined pin count, which determines its physical dimensions and mounting requirements.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess