Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Knobs
Mfr Davies Molding, LLC
Package Bulk
Product Status Active
Style Clamping
Type Fluted
Shaft Size 1/4"-20
Diameter 2.400" (60.96mm)
Height 1.130" (28.70mm)
Indicator No Indicator
Material Plastic
Color Black
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.2500
Win Source Part Number 906789-4232
Ultra Librarian 3D Model Ultra Librarian 4232 CAD Model

Description

The Win Source Part Number 906789-4232 is a hardware component from the Knobs category. It is a fluted type knob in black color.

  • Style: Clamping
  • Diameter: 2.400" (60.96mm)
  • Height: 1.130" (28.70mm)
  • Shaft Size: 1/4"-20
  • Material: Plastic
  • Indicator: No
  • Package: Bulk
  • Standard Package: 1 piece
  • ECCN: EAR99
  • Status: Active

You May Also Be Interested in

Davies Molding, LLC
KNOB KNURLED 0.126" ABS
Need more? Email Us
ECAD model for 8000
Davies Molding, LLC
KNOB SMOOTH 1/4"-20 PLASTIC
Need more? Email Us
ECAD model for 3085
TE Connectivity
KNOB FLUTED W/SKIRT 0.250\
Need more? Email Us
ECAD model for PKES120B1/4
Kilo International
KNOB BLK GLOSS .75"DIA 6MM SHAFT / Control Knob, Round/Skirt Black Arrow
Lowest to $20.4487
ECAD model for OESA-75-2-7
Elesa USA Corporation
Knurled, Straight Knob Shaft with Numbers on Skirt Black, Gray
Need more? Email Us
ECAD model for 30416
Elesa USA Corporation
Smooth Knob Shaft with Steel Silver
Need more? Email Us
ECAD model for 504152
Davies Molding, LLC
KNOB SMOOTH W/SKIRT 0.250" PLAST
Lowest to $5.6478
ECAD model for 1555
Davies Molding, LLC
KNOB SMOOTH 0.250" PHENOLIC
Lowest to $0.0098
ECAD model for 2300
Davies Molding, LLC
KNOB SERRATED 0.236\
Need more? Email Us
ECAD model for 1226-J

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention