EN
  • EN
  • DE
  • IT
Part No 1555
Manufacturer Davies Molding, LLC
Catalog Knobs
Description KNOB SMOOTH W/SKIRT 0.250" PLAST
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Knobs
Mfr Davies Molding, LLC
Package Bulk
Product Status Active
Style Cylindrical with Pointer, Skirt
Type Smooth
Shaft Size 0.250" (6.35mm)
Diameter 1.000" (25.40mm)
Height 0.510" (12.95mm)
Material Plastic
Color Black
Features Flatted to 5/32"
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.2500
Win Source Part Number 538626-1555
Ultra Librarian 3D Model Ultra Librarian 1555 CAD Model

Description

The Win Source Part Number 538626-1555 is a hardware component from the Knobs category.

  • Category: Knobs
  • Type: Smooth
  • Color: Black
  • Features: Flatted to 5/32"
  • Package: Bulk
  • Standard Package: 1 piece
  • Style: Cylindrical with a pointer and skirt
  • Height: 0.510" (12.95mm)
  • Material: Plastic
  • Diameter: 1.000" (25.40mm)
  • Indicator: No
  • Shaft Size: 0.250" (6.35mm)
  • ECCN: EAR99
  • Status: Active

You May Also Be Interested in

Elesa USA Corporation
Smooth Knob Shaft with Steel Silver
Need more? Email Us
Ohmite
Smooth Knob 0.250" (6.35mm) Shaft with Aluminum Black
Lowest to $0.4888
Davies Molding, LLC
KNOB SERRATED 0.250" PHENOLIC
Need more? Email Us
Elesa USA Corporation
Fluted Knob Shaft with Black
Need more? Email Us
Keystone Electronics
KNOB KNURLED 0.250" PLASTIC / Knurled, Straight Knob 0.250" (6.35mm) Shaft with Line on Top and Side Plastic Black
Need more? Email Us
Adafruit Industries LLC
Knurled, Diamond Knob 0.236" (6.00mm) Shaft with Arrow on Top Aluminum Black
Need more? Email Us
Davies Molding, LLC
KNOB KNURLED 0.254" PHENOLIC
Need more? Email Us
Essentra Components
CLAMPING FLUTED KNOB 1.750 IN DI / Fluted Knob 5/16"-18 Shaft with No Indicator Polypropylene Black
Need more? Email Us
Kilo International
KNOB KNURLED 0.236" METAL / Knurled, Straight Knob 0.236" (6.00mm) Shaft with Line on Side Metal Clear Gloss
Lowest to $22.0963

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.6478 $67.7736
28+ $4.6350 $129.7800
44+ $4.4901 $197.5644
60+ $4.3452 $260.7120
77+ $4.2003 $323.4231
104+ $3.7657 $391.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess