EN
  • EN
  • DE

SN74LV4040AN

Part No SN74LV4040AN
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 12-BIT ASYNCHRONOUS BINARY COUNTERS | IC ASYNCH BINARY COUNTER 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Reset Asynchronous
Timing Asynchronous
Count Rate 95MHz
Trigger Type Negative Edge
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74LV4040
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1255278-SN74LV4040AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV4040AN CAD Model

Description

The SN74LV4040AN is a high-performance, 12-bit asynchronous binary counter from Texas Instruments, designed to operate with a power supply range of 2 V to 5.5 V. This integrated circuit is part of the 7400 series logic family, known for its reliability and versatility in digital circuits.

Constructed with advanced silicon-gate CMOS technology, the SN74LV4040AN offers optimal speed-power combination which makes it suitable for a wide range of applications in the consumer, automotive, and telecommunication sectors. The device features a fully static operation, meaning no clock pulse is required for operation, thus reducing power consumption and enhancing performance.

Key Features

  • Wide Operating Voltage Range: Can function efficiently across a broad voltage spectrum from 2 V to 5.5 V, making it versatile for various applications.
  • High-Speed Operation: Capable of performing at high speeds, with typical clock frequency at 5 V being 35 MHz.
  • Low Power Consumption: The device's CMOS technology ensures low power dissipation, with a typical consumption of just 20 µA max at 25°C.
  • 12-Bit Binary Counter: Provides a 12-bit binary counting sequence from Q0 to Q11 upon application of a clock pulse.
  • Asynchronous Clear: Equipped with a clear function that can be employed to reset the counter to its zero state asynchronously.

Applications

The SN74LV4040AN's robust design and high functionality make it an ideal choice for applications including:

  • Frequency Dividers
  • Timers and Counters
  • Time-Delay Circuits
  • Sequential State Machines

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LV4040AN is no exception, with its design and production adhering to the stringent standards set by the industry. It comes in a 16-pin PDIP (Plastic Dual-In-Line Package) that is both durable and functional for through-hole mounting.

For detailed specifications, application notes, and support resources, please refer to the official Texas Instruments website or the SN74LV4040AN datasheet.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess