EN
  • EN
  • DE

DELL 400-APFZ - 900GB 15K 3.5 SAS 12G HYBRID 322PK

Part No DELL 400-APFZ - 900GB 15K 3.5 SAS 12G HYBRID 322PK
Manufacturer Dell
Catalog Hard Drives
Description DELL 400-APFZ. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 15000 RPMIncrease the storage capacity of your system with the 900GB Hard Drive from Dell.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391235-DELL 400-APFZ - 900GB 15K 3.5 SAS 12G HYBRID 322PK
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 400-APFZ - 900GB 15K 3.5 SAS 12G HYBRID 322PK CAD Model

Description

The DELL 400-APFZ represents the pinnacle of high-performance hard drive technology, boasting an impressive 900GB of storage capacity combined with a blazing-fast 15K RPM spindle speed. Crafted for enterprise servers and storage systems, this 3.5-inch SAS drive offers exceptional throughput with a 12Gbps SAS interface, making it one of the fastest and most reliable storage solutions on the market.The drive's 900GB capacity provides ample space for large databases, intensive applications, or extensive data archives, making it an ideal choice for businesses that require speedy access to large volumes of data. The 15K RPM spindle speed significantly reduces data access times, ensuring that critical applications and files are always readily available. Furthermore, the SAS 12Gbps interface not only delivers high data transfer rates but also supports advanced features like error correction and dual port operation, ensuring data integrity and continuous availability even in the most demanding environments.The DELL 400-APFZ is part of the HYBRID series, which is designed to offer an optimal balance between traditional hard disk drives and solid-state drives, providing both high capacity and performance. The drive's integration into Dell's enterprise storage products, such as the PowerEdge server series and PowerVault storage arrays, ensures seamless compatibility and reliability.Engineered for durability and longevity, this drive is built to withstand the rigors of 24/7 operation in data centers and high-intensity work environments. It is an excellent choice for IT professionals and businesses that demand top-tier performance and reliability from their storage infrastructure.To sum up, the DELL 400-APFZ - 900GB 15K 3.5 SAS 12G HYBRID 322PK hard drive is a high-end storage solution that combines exceptional speed, capacity, and reliability. It is ideally suited for enterprises that require fast and dependable access to large amounts of data, ensuring that critical applications and services run smoothly and efficiently.

You May Also Be Interested in

CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess