EN
  • EN
  • DE

DELL AA783421 - 16GB 2Rx8 PC4-25600AA-R DDR4-3200MHz Certied Dell

Part No DELL AA783421 - 16GB 2Rx8 PC4-25600AA-R DDR4-3200MHz Certied Dell
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL AA783421
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393298-DELL AA783421 - 16GB 2Rx8 PC4-25600AA-R DDR4-3200MHz Certied Dell
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL AA783421 - 16GB 2Rx8 PC4-25600AA-R DDR4-3200MHz Certied Dell CAD Model

Description

The DELL AA783421 represents a pinnacle in memory module design, offering 16GB of cutting-edge DDR4 RAM optimized for use in Dell's line of desktops and workstations. This module's 3200MHz clock speed ensures rapid data processing and a smooth, lag-free experience, even when running memory-intensive applications. The PC4-25600AA-R specification provides a bandwidth of 25.6 GB/s, catering to tasks that require high-speed data access and transfer. The 2Rx8 configuration signifies a dual-rank setup, providing a balance of compatibility and performance for various computing environments. Certified by Dell, this module is tested to meet stringent quality standards, ensuring reliability and top-tier performance in Dell systems. DDR4 technology brings to the table higher data rates and lower voltage requirements compared to its predecessor, DDR3, offering improvements in both energy efficiency and computational speed. For users looking to upgrade their Dell systems for enhanced performance or to support more demanding software, the AA783421 module is an ideal choice, providing a seamless blend of capability and reliability.

You May Also Be Interested in

Dell
4GB 2Rx8 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL SNP4JMGMC/64G-OEM
Need more? Email Us
Dell
8GB 4Rx8 PC3L-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL N1TP1
Need more? Email Us
Dell
DELL 4GB DDR3 1066MHz. Component for: PC/server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, CAS latency: 9, ECC, Product colour: Green
Need more? Email Us
Dell
DELL M393B1K70CHD-CH9
Need more? Email Us
Dell
8GB 1Rx8 PC4-19200T DDR4-2400MHz
Need more? Email Us
Dell
8GB 1Rx8 PC4-19200U DDR4-2400MHz
Need more? Email Us
Dell
DELL M393A2K40CB2-CTD. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess