EN
  • EN
  • DE

DELL Y9WDY-EQL - 300GB 10K 2.5 SAS 6G EQL Y9WDY

Part No DELL Y9WDY-EQL - 300GB 10K 2.5 SAS 6G EQL Y9WDY
Manufacturer Dell
Catalog Hard Drives
Description DELL Y9WDY-EQL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392632-DELL Y9WDY-EQL - 300GB 10K 2.5 SAS 6G EQL Y9WDY
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL Y9WDY-EQL - 300GB 10K 2.5 SAS 6G EQL Y9WDY CAD Model

Description

The DELL Y9WDY-EQL hard disk drive offers a perfect blend of performance, reliability, and storage capacity for organizations looking to optimize their data center operations. This 300GB drive features a 2.5-inch form factor, making it suitable for compact server and storage environments. Operating at a rotational speed of 10,000 RPM, it provides fast access to data, improving overall system responsiveness and application performance. The use of SAS 6Gb/s interface technology enables high-speed data transfers, ensuring that this drive can keep up with the demands of enterprise applications and data throughput requirements. Designed specifically for use with Dell EqualLogic storage arrays (EQL), this drive integrates seamlessly into existing systems, offering an easy solution for expanding storage capacity or upgrading system performance. Its compatibility with the EQL Y9WDY model number ensures that it meets Dell's high standards for reliability and compatibility. The robust construction and rigorous testing that this drive undergoes make it a reliable choice for critical data storage tasks, providing businesses with the confidence that their data is stored on a drive designed to withstand the rigors of continuous enterprise usage. In essence, the DELL Y9WDY-EQL hard drive represents a sophisticated storage solution that delivers high performance, reliability, and seamless integration with Dell EqualLogic systems.

You May Also Be Interested in

IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us
IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess