EN
  • EN
  • DE

DVHF2805D

Part No DVHF2805D
Manufacturer Delta Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056523-DVHF2805D
Categories OEM Parts(C-E)
Manufacturer Delta Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DVHF2805D CAD Model

Description

The DVHF2805D is a DC-DC converter module manufactured by Delta Electronics. It is designed to provide a regulated 5V output voltage from a 28V DC input, suitable for a variety of applications requiring stable and reliable power. This module is commonly used in industrial, telecommunications, and aerospace systems.

Applications

  • Industrial automation
  • Telecommunications equipment
  • Aerospace systems
  • Distributed power architectures
  • Battery-powered devices
  • Embedded systems

Features

  • High efficiency DC-DC conversion.
  • Wide input voltage range.
  • Regulated 5V output voltage.
  • Overvoltage protection (OVP).
  • Overcurrent protection (OCP).
  • Short circuit protection (SCP).
  • Thermal shutdown.
  • Remote on/off control.

Benefits

  • Provides a stable and reliable 5V power supply for sensitive electronic circuits.
  • Protects connected devices from overvoltage, overcurrent, and short circuit conditions.
  • Enhances system reliability with built-in protection features.
  • Simplifies power supply design with integrated functionality.
  • Reduces energy consumption with high efficiency conversion.
  • Allows for remote control of the power supply with the on/off control feature.

Additional Details

The DVHF2805D DC-DC converter module utilizes advanced switching technology to achieve high efficiency and stable output voltage regulation. It incorporates protection features such as overvoltage protection (OVP), overcurrent protection (OCP), and short circuit protection (SCP) to safeguard both the module and the connected load. The module is designed for easy integration into various systems with its compact size and standard pinout. The remote on/off control feature allows for convenient power management. Proper thermal management is essential to ensure reliable operation at high power levels. Delta Electronics provides detailed specifications and application notes to assist designers in implementing the DVHF2805D in their systems.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Microchip Technology
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $870.4357 $870.4357
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess