Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr DFRobot
Package Bulk
Product Status Active
Platform Gravity
Type Sensor
Function Heart Rate
Utilized IC / Part SON1303, SON3130
Contents Board(s), Cable(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 896879-SEN0203
Ultra Librarian 3D Model Ultra Librarian SEN0203 CAD Model

Description

The 896879-SEN0203 is a development board designed for heart rate sensing.

  • Features: SON1303 and SON3130 ICs
  • Application: Heart rate monitoring
  • Platform Compatibility: Gravity platform
  • Included Items: Board(s) and cable(s)
  • Package: Bulk
  • Standard Package: 1 piece

You May Also Be Interested in

Kitronik Ltd.
LED MOD RGB LNR LGT STRIP
Need more? Email Us
ECAD model for 3561
Adafruit Industries LLC
ADAFRUIT VL53L1X TIME OF FLIGHT
Need more? Email Us
ECAD model for 3967
MikroElektronika
BOARD MEASUREMENT IMU CLICK
Need more? Email Us
ECAD model for MIKROE-1577
STMicroelectronics
DIL24 ADAPTER BOARD LSM6DS0
Need more? Email Us
ECAD model for STEVAL-MKI161V1
Analog Devices Inc.
PMOD BOARD TOXIC GAS DETECTOR
Need more? Email Us
ECAD model for EVAL-CN0357-PMDZ
MikroElektronika
DHT22 CLICK
Need more? Email Us
ECAD model for MIKROE-1798
Analog Devices Inc.
PMOD BOARD LED CURRENT DRIVER
Need more? Email Us
ECAD model for EVAL-CN0370-PMDZ
MikroElektronika
BOARD MEMORY RS485 CLICK 5V
Need more? Email Us
ECAD model for MIKROE-925
196
Adafruit Industries LLC
PROTO-SCREWSHIELD WINGSHIELD R3
Need more? Email Us
ECAD model for 196

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention