Products specifications Report Issue?

Category Switches>Accessories - Caps
Manufacturer Dialight
Packaging Bulk
Product Status Obsolete
Switch Type Pushbutton
Shape Square
Color White (Yellow Filter/Diffuser)
Illumination Illuminated
For Use With/Related Products 554 Series
Mounting Snap Fit
Size 12.85mm L x 12.85mm W x 11.13mm H
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number 324-0063
Standard Package 1
Win Source Part Number 1333413-3240063
Ultra Librarian 3D Model Ultra Librarian 3240063 CAD Model

Description

The Dialight 554 series pushbutton switch is a snap-fit mounted, illuminated switch accessory cap in white color with a yellow filter/diffuser.

  • Shape: Compact square-shaped
  • Dimensions: 12.85mm L x 12.85mm W x 11.13mm H
  • ECCN Rating: EAR99
  • Status: Obsolete
  • RoHS Compliance: Non-compliant

You May Also Be Interested in

Honeywell
CAP PUSHBUTTON RECTANGULAR BLUE
Need more? Email Us
ECAD model for AML51-F10B
NKK Switches
CAP PUSHBUTTON ROUND RED
Need more? Email Us
ECAD model for AT4036C
NKK Switches
CAP PUSHBUTTON ROUND BLACK
Need more? Email Us
ECAD model for AT442A
MEC Switches
CAP TACTILE RECTANGULAR BLUE
Need more? Email Us
ECAD model for 1PS00
E-SWITCH
CAP PUSHBUTTON ROUND BLACK
Need more? Email Us
ECAD model for 800C1BLK
NKK Switches
CAP PUSHBUTTON ROUND YELLOW
Need more? Email Us
ECAD model for AT422E
E-SWITCH
CAP PUSHBUTTON RECTANGULAR RED
Need more? Email Us
ECAD model for 1CRED
NKK Switches
CAP PUSHBUTTON ROUND CLR/AMBER
Need more? Email Us
ECAD model for AT4160JD
NKK Switches
CAP ROCKER RECTANGULAR GREEN
Need more? Email Us
ECAD model for AT4150F

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention