Products specifications

Type LED
Lamp Color Green
Ratings DC
Voltage 3V
Current 15mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.24" (6.20mm)
Lens Style Round with Domed Top
Millicandela Rating 70mcd
Termination Style PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571079-6061211110F
Ultra Librarian 3D Model Ultra Librarian 6061211110F CAD Model

You May Also Be Interested in

Lumex Opto/Components Inc.
LED PANEL IND GREEN/YLW 2.2V/2V / LED Panel Indicator Green, Yellow Diffused 60° 2.2V Green, 2V Yellow 20mA Green, 20mA Yellow Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXR4815SYSU3B6
Lumex Opto/Components Inc.
LED PANEL INDICATOR GREEN 2.2V / LED Panel Indicator Green Diffused 60° 2.2V 20mA Wire Leads - 24" (609.60mm)
Need more? Email Us
ECAD model for SSI-LXR4815GD-600
Lumex Opto/Components Inc.
LED PANEL INDICATOR BLUE 3.5V / LED Panel Indicator Blue Diffused 60° 3.5V 20mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXR4815USBD150
Lumex Opto/Components Inc.
LED PANEL INDICATOR YELLOW 2.1V / LED Panel Indicator Yellow Diffused 60° 2.1V 20mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXR3612SYD-150
Lumex Opto/Components Inc.
LED PANEL INDICATOR ORANGE 2.1V / LED Panel Indicator Orange Diffused 60° 2.1V 20mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXR3612SOD-150
Lumex Opto/Components Inc.
LED PANEL INDICATOR YELLOW 2.1V / LED Panel Indicator Yellow Diffused 110° 2.1V 20mA Wire Leads - 24" (609.60mm)
Need more? Email Us
ECAD model for SSI-LXH55YD-600
Lumex Opto/Components Inc.
LED IND M6 PNL MT RED 12V IP67 / LED Panel Indicator Red 6V 20mA Solder Lug
Need more? Email Us
ECAD model for SSI-LXW06DNS-I12V
Lumex Opto/Components Inc.
LED 3MM SUPBLUE 6"LDS REAR PNLMT / LED Panel Indicator Blue Diffused 60° 3.5V 30mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-RM3091USBD-150
Lumex Opto/Components Inc.
LED PANEL INDICATOR RED 12V / LED Panel Indicator Red Diffused 60° 12V 12mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXR3816ID1215W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention