Products specifications

Type LED
Lamp Color Yellow
Ratings DC
Voltage 2V
Current 15mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.24" (6.20mm)
Lens Style Round with Domed Top
Millicandela Rating 60mcd
Termination Style PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571080-6061311110F
Ultra Librarian 3D Model Ultra Librarian 6061311110F CAD Model

You May Also Be Interested in

Lumex Opto/Components Inc.
LED PANEL INDICATOR YELLOW 2.1V / LED Panel Indicator Yellow Diffused 60° 2.1V 20mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXR3612SYD-150
Lumex Opto/Components Inc.
LED PANEL INDICATOR GREEN 2.2V / LED Panel Indicator Green Diffused 60° 2.2V 20mA Wire Leads - 18" (457.20mm)
Need more? Email Us
ECAD model for SSI-LXR3612GD-450
Lumex Opto/Components Inc.
LED PANEL INDICATOR RED 12V / LED Panel Indicator Red Diffused 60° 12V 12mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXR3816ID1215W
Lumex Opto/Components Inc.
LED 5MM SUP RED DIFF REFL PNL MT / LED Panel Indicator Red Diffused 60° 1.8V 30mA
Need more? Email Us
ECAD model for SSI-LXR4815SRD
Assmann WSW Components
LED 3MM RED/GRN PNL MNT WTR PRF
Need more? Email Us
ECAD model for A-LED8-1AAAS-MR7-1
Lumex Opto/Components Inc.
LED T-3MM 585NM YELLOW DIFF / LED Panel Indicator Yellow Diffused 60° 2.1V 30mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXH312YD-150
Lumex Opto/Components Inc.
LED 3MM FLUSH RED DIFF PANEL MT / LED Panel Indicator Red Diffused 60° 2V 30mA
Need more? Email Us
ECAD model for SSI-LXR1612ID
Lumex Opto/Components Inc.
LED PANEL INDICATOR BLUE 3.5V / LED Panel Indicator Blue Diffused 60° 3.5V 20mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXR4815USBD150
Lumex Opto/Components Inc.
LED 5X5MM SQR RED DIFF PANEL MT / LED Panel Indicator Red Diffused 80° 2V 30mA
Need more? Email Us
ECAD model for SSI-LXH55ID

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention