Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Converter, i.MX6 Voltage Regulator IC 12 Output 56-QFN-EP (8x8)
Manufacturer NXP
Series Automotive, AEC-Q100
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount, Wettable Flank
Package 56-VFQFN Exposed Pad
Case / Package 56-QFN-EP (8x8)
Family Name MMPF0100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14389, 935316087557, MMPF0100FAAZES-ND
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885391-MMPF0100FAAZES
Ultra Librarian 3D Model Ultra Librarian MMPF0100FAAZES CAD Model

Description

The NXP MMPF0100FAAZES is a sophisticated Power Management Integrated Circuit (PMIC) designed to meet the demanding needs of various high-performance, power-sensitive applications. This advanced PMIC is an ideal solution for delivering stable and efficient power to processors, microcontrollers, and other digital systems that require multiple power rails and high power efficiency.

Key Features:

  • Multiple Output Channels: The MMPF0100FAAZES offers a wide range of output configurations, including six buck converters and six linear regulators, providing versatility for various power requirements.
  • Programmable Output Voltage: This PMIC allows for programmable output voltages through I2C communication, enabling precise control over power delivery to meet specific application needs.
  • High-Efficiency Operation: Designed for efficiency, the PMIC features high-efficiency step-down converters that reduce power loss and improve overall system performance.
  • Integrated Power Control: With an integrated power control logic, the MMPF0100FAAZES simplifies system power sequencing and management, ensuring reliable operation.
  • Advanced Security Features: The device comes with a range of security features, including overvoltage, undervoltage, and overtemperature protection, safeguarding the system against a variety of electrical hazards.

Applications:

The NXP MMPF0100FAAZES is designed to support a broad range of applications, particularly those requiring reliable and efficient power management, such as:

  • Advanced automotive systems
  • Industrial control units
  • Networking equipment
  • Portable and wearable devices
  • Medical monitoring equipment

Technical Specifications:

  • Input Voltage Range: 2.8V to 4.5V
  • Operating Temperature: -40°C to 85°C
  • Package: 56-QFN (8x8mm)
  • Communication Interface: I2C

Overall, the NXP MMPF0100FAAZES PMIC is a highly integrated and efficient solution for complex power management challenges. Its robust feature set and flexible configurability make it an excellent choice for designers looking to optimize their power systems for performance, reliability, and efficiency.

You May Also Be Interested in

Maxim Integrated
Voltage Mode PWM Controller 600kHz 40-Pin TQFN EP / IC CTRLR VID QUICK-PWM 40-TQFN
Need more? Email Us
ECAD model for MAX17036GTL+
Maxim Integrated
Power Supply Controller 32-Pin TQFN EP / IC PS CTRLR FOR NOTEBOOKS 32TQFN
Lowest to $34.8444
ECAD model for MAX17004ETJ+
ON Semiconductor
DC/DC Converter For BS/CS antennas 8V to 23V 16-Pin(14+2Tab) HSSOP T/R / IC CONV DC-DC 1CH BS/CS 14HSSOP
Lowest to $0.5872
ECAD model for LV5636VH-TLM-H
Linear Technology
IC CONV I.MX6 40QFN / Microprocessor Based Systems 2.7V to 5.5V Automotive 40-Pin QFN EP Tube
Lowest to $40.3096
ECAD model for LTC3676IUJ-1#PBF
Maxim Integrated
Constant on Time Controller 56-Pin TQFN / IC CTRLR DUAL QUICK PWM 56-TQFN
Lowest to $59.5594
ECAD model for MAX17039GTN+
Maxim Integrated
Current Mode PWM Controller 600kHz 32-Pin TQFN EP / IC PWM CTRL IMVP-6.5/GMCH 32TQFN
Lowest to $5.6478
ECAD model for MAX17028GTJ+
Microchip Technology
IC CTRLR REG DUAL HS TERM 10MSOP
Lowest to $1.0991
ECAD model for MIC5162YMM-TR
Linear Technology
IC STP-DN CNTRLR SNGL-PHS 28SSOP / DC/DC Cntrlr Single-OUT Step Down 300kHz 28-Pin SSOP N T/R
Lowest to $3.1207
ECAD model for LTC3720EGN#TRPBF
Maxim Integrated
Conv DC-DC 0.7V to 5.5V Synchronous Step Up Single-Out 2.7V to 5.5V/3.34V 1A 16-Pin SOIC N T/R / IC DC-DC CONV LN HP 16-SOIC
Need more? Email Us
ECAD model for MAX849ESE+T

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9713 $61.9426
4+ $25.4124 $101.6496
7+ $24.6182 $172.3274
9+ $23.8241 $214.4169
11+ $23.0300 $253.3300
15+ $20.6476 $309.7140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,434 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention