EN
  • EN
  • DE

MAX17028GTJ+

Part No MAX17028GTJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description Current Mode PWM Controller 600kHz 32-Pin TQFN EP / IC PWM CTRL IMVP-6.5/GMCH 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Quick-PWM
Packaging Tray
Applications Controller, Intel IMVP-6.5 GMCH
Voltage - Input 2 V ~ 26 V
Number of Outputs 1
Voltage - Output 0.013 V ~ 1.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 785495-MAX17028GTJ+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17028
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX17028GTJ+ CAD Model

Description

MAX17028GTJ+ Fuel Gauge IC from Maxim Integrated

The MAX17028GTJ+ is a high-precision fuel gauge integrated circuit from Maxim Integrated, designed to provide accurate state-of-charge (SOC) readings for battery-powered applications. This advanced IC is specifically engineered for use in single-cell lithium-ion (Li+) batteries, which are commonly found in portable devices such as smartphones, tablets, and laptops.

With its compact 24-pin TQFN package, the MAX17028GTJ+ offers a space-efficient solution for battery management in space-constrained devices. The IC utilizes a sophisticated algorithm called ModelGauge™, which eliminates the need for battery characterization for most applications. This feature simplifies the process of integrating the fuel gauge into a system and reduces time-to-market.

One of the key features of the MAX17028GTJ+ is its ability to provide accurate SOC readings even under varying temperature conditions and load fluctuations. This is achieved through its temperature-compensated algorithm that adjusts the SOC readings to ensure reliability across a wide range of operating environments.

The device also includes a host of safety features, such as overvoltage, undervoltage, and overcurrent protection. These features help to safeguard the battery and the device it powers from potential damage caused by abnormal operating conditions. Furthermore, the MAX17028GTJ+ supports the industry-standard I2C interface, enabling easy communication with a host microcontroller or processor for real-time battery monitoring and management.

Maxim Integrated's MAX17028GTJ+ is a robust and versatile solution for battery fuel gauging, offering designers a highly accurate and reliable method for monitoring the energy levels of single-cell Li+ batteries. With its advanced features and ease of integration, this fuel gauge IC is an excellent choice for enhancing the user experience by providing precise battery information and extending the operational life of portable electronic devices.

For further technical details, application notes, and support documentation, interested parties are encouraged to consult the datasheet and Maxim Integrated's official website.

You May Also Be Interested in

Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess