EN
  • EN
  • DE

TEA1892TS/1X

Part No TEA1892TS/1X
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 6TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SC-74
Manufacturer NXP
Series GreenChip™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package SC-74, SOT-457
Case / Package SC-74
Family Name TEA189
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936362-TEA1892TS/1X
Ultra Librarian 3D Model Ultra Librarian TEA1892TS/1X CAD Model

Description

The TEA1892TS/1X is a state-of-the-art GreenChip synchronous rectification controller IC designed by NXP Semiconductors. This advanced component is engineered to enhance the efficiency of power conversion in switch mode power supplies (SMPS). With its integration into power supply designs, the TEA1892TS/1X significantly reduces power losses and improves overall system efficiency, particularly in low output voltage and high current applications.

Key Features

  • High Efficiency: The TEA1892TS/1X boasts an impressive efficiency improvement in SMPS, thanks to its synchronous rectification technology. This leads to reduced energy consumption and heat dissipation.
  • Adaptive Gate Drive: The IC features an adaptive gate drive for N-channel MOSFETs, which optimizes drive strength based on the load conditions, ensuring optimal performance and protection for the MOSFETs.
  • Wide VCC Range: It operates over a wide supply voltage range, accommodating various applications and ensuring consistent performance across different power levels.
  • Advanced Protection: The IC includes built-in protections such as overvoltage protection (OVP), undervoltage lockout (UVLO), and drain-source monitoring to safeguard the system against potential damage.

Applications

The TEA1892TS/1X is particularly suitable for high-efficiency power supplies in a variety of sectors. It is commonly used in computing applications such as desktops, laptops, and servers, as well as in gaming consoles, televisions, and networking equipment. Its versatility also extends to industrial and telecom power systems where efficiency and reliability are critical.

Environmental and Quality Certifications

NXP is committed to environmental sustainability and quality. The TEA1892TS/1X is produced in compliance with the highest industry standards for quality and reliability. It also meets various environmental regulations, including RoHS and REACH, ensuring that it is a responsible choice for both manufacturers and consumers.

Conclusion

The TEA1892TS/1X from NXP is a highly efficient and reliable synchronous rectification controller that brings a new level of performance to power supply design. Its advanced features and robust protections make it an ideal choice for enhancing efficiency in a wide range of electronic devices and systems.

You May Also Be Interested in

Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess