EN
  • EN
  • DE

MAX2680EUT+T

Part No MAX2680EUT+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MXR 400MHZ-2.5GHZ DWN SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
RF Type Cellular, ISM, PCS, WLL
Frequency 400MHz to 2.5GHz
Number of Mixers 1
Gain 11.6dB
Noise Figure 11.7dB
Secondary Attributes Down Converter
Operating Supply Current 5mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package SOT-23-6
Win Source Part Number 021383-MAX2680EUT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2680EUT+T CAD Model

Description

The MAX2680EUT+T from Maxim Integrated is a high-performance, low-noise downconverter mixer designed for use in a wide range of wireless communication applications. This compact and efficient component is ideal for portable RF applications and is commonly employed in systems such as satellite receivers, GPS, wireless local loop, ISM bands, and broadband wireless access networks.

Key Features

  • Frequency Range: The MAX2680EUT+T operates over a broad frequency range, making it suitable for various RF input frequencies.
  • Low Noise Figure: With an exceptionally low noise figure, this downconverter mixer ensures minimal signal degradation, providing a clean and clear output signal.
  • High Linearity: The device offers high linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • Low Power Consumption: Designed for battery-powered devices, the MAX2680EUT+T is optimized for low power consumption, thereby extending the battery life of the product it is used in.
  • Integrated LO Buffer: The inclusion of an integrated LO (local oscillator) buffer simplifies design and reduces external component count.
  • Small Package: Packaged in a tiny 6-pin SOT23, the MAX2680EUT+T saves valuable board space, which is essential for compact electronic devices.

Applications

  • Satellite Communications
  • Global Positioning Systems (GPS)
  • Wireless Local Loop
  • Industrial, Scientific, and Medical (ISM) Band Applications
  • Broadband Wireless Access Networks

The MAX2680EUT+T is an excellent choice for designers looking for a reliable and high-quality downconverter mixer that combines performance with compactness. By integrating this mixer into your design, you can expect a robust wireless communication solution that delivers both in terms of efficiency and functionality.

You May Also Be Interested in

MACOM Technology Solutions
MIXER,OPEN CARRIER
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
M74
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
M1K
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,DB,RF
Need more? Email Us
MACOM Technology Solutions
MIXER,DOUBLE BALANCED,CASCADED
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE,DOUBLE BALANCED
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3914 $55.6560
90+ $1.1417 $102.7530
140+ $1.1060 $154.8400
190+ $1.0703 $203.3570
245+ $1.0347 $253.5015
325+ $0.9276 $301.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,149 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess