EN
  • EN
  • DE

ANT-868-PML-UFL

Part No ANT-868-PML-UFL
Manufacturer TE Connectivity
Catalog RF Antennas
Description RF ANT 868MHZ WHIP/TILT PANEL MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RF Family/Standard General ISM
Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 868MHz
Frequency Range 853MHz ~ 883MHz
Antenna Type Whip, Tilt
Number of Bands 1
VSWR 1.9
Gain -2.0dBi
Features Cable - 305mm
Termination U.FL (UMCC), I-PEX MHF1
Mounting Type Panel Mount
Height (Max) 5.917" (150.30mm)
Applications ISM, LoRa, Sensor Networks, SigFox
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1510751-ANT-868-PML-UFL
Ultra Librarian 3D Model Ultra Librarian ANT-868-PML-UFL CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
RF ANT 433MHZ WHIP TILT SCREW-MT
Need more? Email Us
TE Connectivity
RF ANT 418MHZ WHIP TILT SCREW-MT
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ CER PATCH IPEX
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP STR CAB PAN
Need more? Email Us
TE Connectivity
RF ANT 315MHZ WHIP TILT SMA MALE
Need more? Email Us
Taoglas Limited
RF ANT 1.575/1.602GHZ CER 60MM
Need more? Email Us
Walsin Technology Corporation
RF ANT 2.4GHZ PCB TRACE IPEX MAL
Need more? Email Us
TE Connectivity
RF ANT 433MHZ WHIP RA RP-SMA MAL
Need more? Email Us
TE Connectivity
RF ANT 916MHZ DOME RP-SMA PNL MT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess