EN
  • EN
  • DE

MAX17036GTL+

Part No MAX17036GTL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description Voltage Mode PWM Controller 600kHz 40-Pin TQFN EP / IC CTRLR VID QUICK-PWM 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Quick-PWM
Packaging Tube
Applications Controller, Intel IMVP-6.5 SV, XE
Voltage - Input 7 V ~ 26 V
Number of Outputs 1
Voltage - Output 0.013 V ~ 1.5 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (5x5)
Win Source Part Number 785496-MAX17036GTL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1703
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX17036GTL+ CAD Model

Description

MAX17036GTL+ Fuel-Gauge IC from Maxim Integrated

The MAX17036GTL+ is a high-performance, single-cell lithium-ion (Li+) battery fuel-gauge IC from Maxim Integrated that provides precise monitoring of battery status. This compact, power-efficient component is designed to be used in a wide range of portable electronic devices, such as smartphones, tablets, laptops, and digital cameras. Its main function is to accurately estimate the remaining battery charge, ensuring users are aware of their device's battery life and can manage their usage accordingly.

Key Features

  • ModelGauge Technology: The MAX17036GTL+ incorporates Maxim's proprietary ModelGauge algorithm, which eliminates the need for battery characterization for most applications. This technology provides a more accurate state-of-charge (SOC) reading than traditional coulomb counting or voltage-based methods.
  • Low Power Consumption: Designed for energy efficiency, the IC has an extremely low quiescent current, which helps in prolonging the battery life of the host device.
  • High Accuracy: It offers high SOC accuracy without requiring an external sense resistor, reducing system complexity and cost.
  • Easy Integration: The MAX17036GTL+ is available in a tiny, lead-free, 6-pin TDFN package, making it easy to integrate into space-constrained designs.
  • I2C Interface: It features an I2C interface for communication with the host system, providing a simple way to retrieve battery information.

Applications

The MAX17036GTL+ is versatile and can be used in a variety of applications that require reliable battery monitoring, such as:

  • Portable Media Players
  • Bluetooth Headsets
  • Handheld Computers
  • Medical Devices

Technical Specifications

The device operates over a wide supply voltage range and is fully operational from -40°C to +85°C, ensuring performance across diverse environmental conditions. With its advanced features and robust design, the MAX17036GTL+ is an essential component for designers looking to enhance the user experience by providing accurate and reliable battery status information.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess