EN
  • EN
  • DE

TLC5958RTQR

Part No TLC5958RTQR
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER LINEAR 25MA 56QFN / LED Driver 33000uA Supply Current 56-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 48
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 10V
Output Current per Channel 25mA
Applications Signage
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 796934-TLC5958RTQR
Popularity Medium
Supply and Demand Status Balance
Family Name TLC5958
Introduction Date May 21, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC5958RTQR CAD Model

Description

Texas Instruments TLC5958RTQR LED Driver

The Texas Instruments TLC5958RTQR is a highly integrated LED driver designed to manage complex lighting solutions with precision and efficiency. This advanced component is part of Texas Instruments' extensive portfolio of LED drivers, catering to a broad range of applications including video displays, signage, automotive lighting, and general illumination.

Key Features:

  • 48-Channel Output: The TLC5958RTQR provides 48 individually controllable LED outputs, making it suitable for managing multiple LEDs with fine-grained control over each channel.
  • Enhanced Spectrum PWM: It features Enhanced Spectrum (ES) Pulse-Width Modulation, which reduces the color break and improves the color consistency of the LED display.
  • High-Resolution: The device supports a 65,536 (16-bit) grayscale PWM control per channel, offering high-resolution dimming and color control for each connected LED.
  • Constant Current Sink: The TLC5958RTQR operates with a constant current sink ranging from 3 mA to 45 mA, ensuring uniform brightness across all LEDs and enhancing the longevity of the lighting system.
  • Error Detection: It includes an error detection system that monitors LED open and LED short conditions, providing system reliability through real-time feedback.
  • Flexible Interface: The device can be interfaced with via a standard SPI or a high-speed proprietary interface, offering versatility in system design and integration.

Applications:

  • Indoor and outdoor LED video displays
  • Variable message signs (VMS)
  • Automotive lighting systems
  • Professional lighting stage and architectural lighting

The TLC5958RTQR is available in a compact QFN package, making it an ideal solution for space-constrained applications. Its robust thermal performance ensures reliable operation over a wide temperature range. By leveraging Texas Instruments' expertise in power management and LED driving technology, the TLC5958RTQR promises to deliver high-quality, efficient, and flexible control for advanced LED lighting systems.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3952 $50.2992
51+ $1.9653 $100.2303
79+ $1.9039 $150.4081
109+ $1.8425 $200.8325
141+ $1.7810 $251.1210
188+ $1.5968 $300.1984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,570 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess