EN
  • EN
  • DE

PZT3904T1

Part No PZT3904T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS SS GP NPN 200MA 40V SOT223
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 200 mA
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 200mV @ 1mA, 10mA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 10mA, 1V
Power - Max 1.5 W
Frequency - Transition 300MHz
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223 (TO-261)
Base Product Number PZT390
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 658369-PZT3904T1
Ultra Librarian 3D Model Ultra Librarian PZT3904T1 CAD Model

Description

ON Semiconductor PZT3904T1 Overview

The PZT3904T1 is a high-performance NPN bipolar transistor from ON Semiconductor, designed to deliver exceptional performance for a wide range of applications. This versatile transistor is well-suited for amplification and switching applications, providing designers with a reliable and efficient solution for their circuit needs.

Key Features

  • High Current Gain: The PZT3904T1 boasts a high current gain (hFE), which ensures efficient amplification in various electronic circuits.
  • Low Voltage Operation: With a collector-emitter voltage (VCEO) of 40V, it operates effectively at low voltage levels, making it ideal for battery-operated devices.
  • Power Dissipation: Capable of dissipating up to 1.5 Watts, this transistor can handle moderate power levels, suitable for a range of electronic applications.
  • Surface Mount Package: The device comes in a SOT-223 package, which is optimized for surface-mount technology (SMT), allowing for efficient assembly and space-saving designs.

Applications

The ON Semiconductor PZT3904T1 is widely used in various applications due to its versatility and performance. Some common applications include:

  • Signal amplification in audio and video equipment
  • Driver stages in amplifiers and switches
  • Load/relay drivers in industrial control systems
  • Power management in portable devices
  • General-purpose switching and amplification in consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the PZT3904T1 is no exception. It is manufactured to meet rigorous standards, ensuring high reliability and performance consistency. Whether used in commercial, industrial, or consumer electronic devices, this transistor is designed to deliver stable operation over its lifespan.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the PZT3904T1 is compliant with RoHS (Restriction of Hazardous Substances) directives. This commitment ensures that the device meets global standards for environmental safety and sustainability.

With its combination of performance, reliability, and environmental compliance, the PZT3904T1 from ON Semiconductor is an excellent choice for designers and engineers looking for a robust NPN transistor for their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess