EN
  • EN
  • DE

MC1408L8

Part No MC1408L8
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Parallel, 8 Bits Input Loading, 0.3US Settling Time, 8-BIT Dac, CDIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018301-MC1408L8
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1408L8 CAD Model

Description

The MC1408L8 is an 8-bit Digital-to-Analog Converter (DAC) manufactured by Freescale Semiconductor (now NXP). It is designed to convert digital signals into analog voltages, providing a versatile interface for various analog control applications.

Applications:

  • Audio Synthesis: Used in synthesizers and other audio equipment for generating analog audio signals.
  • Process Control: Implemented in industrial process control systems for generating analog control signals.
  • Motor Control: Used for generating analog control voltages for motor speed and position control.
  • Instrumentation: Used in test and measurement equipment for generating analog waveforms.
  • Video Displays: Used in early video display systems for generating analog video signals.

Features:

  • 8-Bit Resolution: Provides 256 discrete output voltage levels.
  • Fast Settling Time: Offers a fast settling time for accurate analog output.
  • TTL/CMOS Compatible: Compatible with both TTL and CMOS logic levels.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range.
  • Simple Interface: Easy to interface with microprocessors and other digital systems.

Benefits:

  • Versatile Analog Output: Provides a versatile analog output for a wide range of applications.
  • High Accuracy: Offers high accuracy and linearity for precise analog control.
  • Easy Integration: Simple interface simplifies integration into existing systems.

Additional Details:

The MC1408L8 typically requires an external reference voltage to define the output voltage range. Datasheets provide detailed specifications for settling time, linearity, and temperature coefficients. Proper bypassing is essential to minimize noise and ensure accurate analog output.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess