EN
  • EN
  • DE

PCA9515ADGKTG4

Part No PCA9515ADGKTG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description SMBus Repeater
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 1
Capacitance - Input 7pF
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Supply Current 500μA
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1235911-PCA9515ADGKTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Family Name PCA9515
Introduction Date September 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9515ADGKTG4 CAD Model

Description

Product Overview: PCA9515ADGKTG4 from Texas Instruments

The PCA9515ADGKTG4 is a robust I2C bus repeater designed by Texas Instruments to provide bidirectional voltage-level translation and buffering for I2C bus lines. This integrated circuit is specifically engineered to extend the reach of I2C communications in multi-drop and distributed systems. The device is housed in an 8-pin VSSOP package, offering a compact solution for space-constrained applications.

Key Features

  • I2C Bus and SMBus Compatible: The PCA9515ADGKTG4 adheres to the I2C-bus specification and is also compatible with the SMBus standard, ensuring seamless integration into existing systems.
  • Hot-Swappable: This feature allows devices to be inserted into or removed from a live backplane without shutting down the system, which is essential for servers, RAID systems, and other modular systems that require continuous uptime.
  • Low Standby Current: Energy efficiency is a key consideration, and the PCA9515ADGKTG4 boasts a low standby current, making it suitable for battery-powered and power-sensitive applications.
  • Voltage-Level Translation: The device can translate signals between different voltage levels, allowing for communication between devices operating at varying logic levels, which is crucial for mixed-voltage systems.
  • Enhanced Signal Integrity: The PCA9515ADGKTG4 is designed to enhance signal integrity by buffering both the data (SDA) and the clock (SCL) lines, which helps in maintaining signal quality over longer distances or in noisy environments.
  • Operating Temperature Range: It operates over an industrial temperature range, making it suitable for use in harsh environmental conditions.

Applications

The PCA9515ADGKTG4 is versatile and can be used in a variety of applications, including but not limited to:

  • Server motherboards and backplanes
  • Telecommunications equipment
  • Industrial control systems
  • Networking equipment
  • Medical equipment

With its ability to maintain signal integrity and provide level shifting for I2C communications, the PCA9515ADGKTG4 from Texas Instruments is an essential component for developers looking to enhance the performance and reliability of their I2C bus systems.

You May Also Be Interested in

Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9093 $57.2790
65+ $1.5666 $101.8290
100+ $1.5177 $151.7700
140+ $1.4687 $205.6180
180+ $1.4198 $255.5640
240+ $1.2729 $305.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,505 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess