EN
  • EN
  • DE

LM3481QMM

Part No LM3481QMM
Manufacturer Texas Instruments
Description LM3481/LM3481Q High Efficiency Low-Side N-Channel Controller for Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198901-LM3481QMM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3481QMM CAD Model

Description

The LM3481QMM from Texas Instruments is a versatile, high-efficiency power converter integrated circuit, designed to suit a wide range of applications. This device is a member of the LM3481 series, which are high-frequency, current-mode switching regulators. They can operate in either continuous or discontinuous mode and offer a high level of integration to provide a compact power solution.

Key Features:

  • Wide Input Voltage Range: The LM3481QMM can handle a broad input voltage range from 2.97V to 48V, making it suitable for various applications from low voltage to high voltage power supplies.
  • Adjustable Switching Frequency: The switching frequency is adjustable up to 1 MHz, which allows for flexibility in the design, enabling the use of smaller external components and resulting in a compact power supply design.
  • High Efficiency: With its high-efficiency operation, the LM3481QMM ensures minimal heat generation and energy loss, which is crucial for battery-powered and energy-sensitive systems.
  • Current Mode Control: The current mode control provides excellent transient response and simplifies loop compensation for the system design.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from potential damage due to overheating.
  • Stability: The LM3481QMM is stable with low ESR capacitors, which reduces the need for additional external components and ensures reliable performance under various conditions.

Applications:

Given its versatile nature, the LM3481QMM is ideal for a variety of applications, including:

  • Industrial and Car Battery Chargers
  • Telecommunications Power Supplies
  • DC-DC Converters for Various Electronic Systems
  • Portable Electronic Devices
  • LED Drivers

The LM3481QMM is available in a space-saving MSOP-10 package, which is ideal for space-constrained applications. Its high level of integration and efficiency makes it a preferred choice for designers looking to create compact, energy-efficient power supplies without compromising on performance.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9979 $54.8845
110+ $0.9348 $102.8280
170+ $0.9032 $153.5440
240+ $0.8400 $201.6000
310+ $0.8085 $250.6350
390+ $0.7769 $302.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,280 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess