EN
  • EN
  • DE

MAX17039GTN+

Part No MAX17039GTN+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description Constant on Time Controller 56-Pin TQFN / IC CTRLR DUAL QUICK PWM 56-TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Quick-PWM
Packaging Tube
Applications Controller, Intel IMVP-7, VR12
Voltage - Input 4.5 V ~ 26 V
Number of Outputs 2
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-TQFN (8x8)
Win Source Part Number 785497-MAX17039GTN+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17039
Introduction Date July 01, 2010
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX17039GTN+ CAD Model

Description

Maxim Integrated MAX17039GTN+ Fuel Gauge IC

The MAX17039GTN+ from Maxim Integrated is a sophisticated fuel gauge integrated circuit designed to provide precise battery state-of-charge (SOC) monitoring for lithium-ion (Li-ion) batteries, which are commonly used in portable electronics. This high-accuracy fuel gauge is part of Maxim's line of power management solutions aimed at enhancing the performance and reliability of battery-powered devices.

One of the key features of the MAX17039GTN+ is its ModelGauge™ algorithm. This proprietary technology eliminates the need for battery characterization and simplifies the battery fuel gauging process. By combining voltage, temperature, and current measurements, the ModelGauge algorithm provides a real-time assessment of the battery's SOC without the need for periodic full-to-empty recalibrations, thus ensuring a more consistent and maintenance-free experience for users.

The MAX17039GTN+ is designed with flexibility in mind, supporting a wide range of single-cell Li-ion battery configurations. Its small form factor, a 24-pin TQFN package, makes it an ideal choice for space-constrained applications such as smartphones, tablets, and other handheld devices. Additionally, the IC integrates a temperature sensor and a programmable alert output, allowing for enhanced safety and battery protection mechanisms.

Communication with the MAX17039GTN+ is facilitated through an I2C interface, enabling easy integration with a host microcontroller for battery monitoring and reporting. This connectivity allows for the retrieval of critical data such as SOC, voltage, current, and temperature, which can be used to manage power consumption and extend battery life effectively.

Maxim Integrated's commitment to quality and reliability is evident in the MAX17039GTN+, which is specified for operation over the full -40°C to +85°C temperature range, ensuring stable performance across various environmental conditions. This fuel gauge IC is an essential component for designers looking to optimize battery performance and user experience in their portable electronic products.

Overall, the MAX17039GTN+ represents a high-precision, low-overhead solution for battery SOC estimation, providing designers with a reliable and efficient tool for power management in battery-operated devices.

You May Also Be Interested in

Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.1780 $106.3560
3+ $43.6334 $130.9002
5+ $42.2698 $211.3490
6+ $40.9063 $245.4378
8+ $39.5427 $316.3416
10+ $35.4520 $354.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 327 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess