EN
  • EN
  • DE

TPS51427ARHBR

Part No TPS51427ARHBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SYNC NOTEBK SYS CTRLR 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Notebook Power System
Voltage - Input 5.5 V to 28 V
Number of Outputs 2
Output Voltage 3.3V, 5V, Adj
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 055611-TPS51427ARHBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51427ARHBR CAD Model

Description

The TPS51427ARHBR is a state-of-the-art step-down controller designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced controller is specifically engineered to meet the power management requirements of modern computing and consumer electronics.

Key Features

  • Dual-Channel Synchronous Step-Down Driverless Controller: The TPS51427ARHBR is capable of driving two synchronous buck channels, making it highly efficient for multi-output or multi-phase applications.
  • Eco-mode™ Operation: With its Eco-mode™ feature, the controller can operate with enhanced power efficiency at light loads, leading to increased battery life and reduced thermal footprint.
  • Wide Input Voltage Range: The device supports a broad input voltage range, typically from 5V to 28V, accommodating a variety of power sources and systems.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 250kHz to 2.2MHz, allowing flexibility in balancing efficiency and component size.
  • Integrated Boot-Strap Diodes: The inclusion of integrated boot-strap diodes reduces external component count, simplifying design and saving board space.
  • Power Good (PG) Outputs: The controller provides Power Good outputs for each channel, enabling easy monitoring of system status and sequencing.

Applications

The TPS51427ARHBR is ideal for a wide range of applications, including but not limited to:

  • Notebook and Ultrabook™ Computers
  • Netbooks and Tablets
  • Graphics Cards
  • TVs and Monitors
  • Other Portable and Compact Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS51427ARHBR is no exception. It is designed to meet the rigorous standards expected of modern electronic components, ensuring stable performance and a long operational lifespan.

Conclusion

With its advanced features and versatile applications, the TPS51427ARHBR from Texas Instruments stands out as a top choice for designers looking to optimize power management in their products. Its dual-channel capability, high efficiency, and flexible design options make it a valuable component in any power-sensitive electronic system.

You May Also Be Interested in

Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5181 $50.3620
49+ $2.0662 $101.2438
75+ $2.0016 $150.1200
104+ $1.9370 $201.4480
134+ $1.8725 $250.9150
179+ $1.6788 $300.5052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess