EN
  • EN
  • DE

LV5636VH-TLM-H

Part No LV5636VH-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description DC/DC Converter For BS/CS antennas 8V to 23V 16-Pin(14+2Tab) HSSOP T/R / IC CONV DC-DC 1CH BS/CS 14HSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Applications Converter, BS/CS Antenna
Voltage - Input 8 V ~ 23 V
Number of Outputs 2
Voltage - Output Multiple
Operating Temperature Range -30°C ~ 85°C
Mounting SMD
Package 14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs
Manufacturer Package 14-HSSOP
Win Source Part Number 784717-LV5636VH-TLM-H
Popularity Medium
Supply and Demand Status Balance
Family Name LV5636VH
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LV5636VH-TLM-H CAD Model

Description

ON Semiconductor LV5636VH-TLM-H: High-Efficiency Dual Channel Power Supply IC

The ON Semiconductor LV5636VH-TLM-H is a state-of-the-art dual-channel power supply integrated circuit (IC) designed to meet the stringent requirements of modern electronic devices. This versatile IC is engineered to provide high efficiency and reliability for a variety of applications, including consumer electronics, automotive systems, and industrial equipment.

At the heart of the LV5636VH-TLM-H lies a sophisticated dual-channel configuration that enables the simultaneous regulation of two independent voltage rails. Each channel is capable of delivering a continuous output current, ensuring stable power delivery to critical components. The IC's high-efficiency operation is achieved through advanced switching techniques that minimize power loss and thermal dissipation.

The LV5636VH-TLM-H is equipped with a range of protective features to safeguard the system against potential hazards. Overcurrent protection (OCP), thermal shutdown (TSD), and under-voltage lockout (UVLO) are all integrated into the IC to ensure safe operation under various conditions. These features not only protect the IC itself but also extend the longevity of the end product by preventing damage from electrical anomalies.

Key Features

  • High-efficiency dual-channel power supply regulation
  • Continuous output current capability for stable power delivery
  • Advanced switching techniques for reduced power loss
  • Comprehensive protection features including OCP, TSD, and UVLO
  • Compact package suitable for space-constrained applications

The LV5636VH-TLM-H's compact form factor makes it an excellent choice for designs where space is at a premium. Its small footprint does not compromise its performance or functionality, making it an ideal solution for portable devices and other compact electronic systems.

ON Semiconductor's commitment to quality ensures that the LV5636VH-TLM-H is manufactured to the highest standards. With this IC, designers and engineers can confidently create power supply solutions that are both efficient and robust, meeting the demands of today's sophisticated electronics. Whether it's for powering a high-performance microprocessor or providing a stable voltage for sensitive analog circuits, the LV5636VH-TLM-H is a reliable choice that delivers exceptional performance.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5243 $52.4300
235+ $0.4302 $101.0970
360+ $0.4167 $150.0120
500+ $0.4033 $201.6500
645+ $0.3898 $251.4210
860+ $0.3495 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess