EN
  • EN
  • DE

LT3790IFE#TRPBF

Part No LT3790IFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC Reg Ctrlr Buck-boost 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Clock Sync Yes
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Output Phases 2
Number of Outputs 2
Number of Pins 38
Output Configuration Positive
Output Current 10 A
Output Voltage 1.2 V
Packaging Tape & Reel
RoHS Compliant
Switching Frequency 700 kHz
Synchronous Rectifier Yes
Topology Buck-Boost
Win Source Part Number 979506-LT3790IFE#TRPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3790IFE#TRPBF CAD Model

Description

Introducing the LT3790IFE#TRPBF from Analog Devices Inc.

The LT3790IFE#TRPBF is a high-performance, versatile DC/DC controller designed by Analog Devices Inc. to cater to a broad range of power supply applications. This innovative component is engineered to handle a wide input voltage range, making it ideal for automotive, industrial, and telecommunication systems that require efficient power management solutions.

Key Features

  • Wide Input Voltage Range: The LT3790IFE#TRPBF operates over a 4.7V to 60V input voltage range, accommodating a variety of power sources and ensuring reliable performance even under fluctuating input conditions.
  • High Efficiency: With its synchronous rectification and low dropout operation, this controller achieves high efficiency, which is crucial for thermal management and energy savings in modern electronic systems.
  • Constant-Current and Constant-Voltage Regulation: It supports both constant-current (CC) and constant-voltage (CV) regulation, making it an excellent choice for battery charging and LED driver applications.
  • Multiple Topologies Supported: The LT3790IFE#TRPBF is flexible enough to be configured in Boost, Buck, Buck-Boost, SEPIC, and ZETA topologies, providing design versatility for complex power supply requirements.
  • Robust Protection Features: It includes features such as overvoltage protection, overcurrent protection, and thermal shutdown to ensure the longevity and safety of the end application.

Applications

The LT3790IFE#TRPBF is suitable for a wide array of applications including:

  • Automotive LED lighting systems
  • Industrial power supplies
  • Battery-powered equipment
  • Telecommunication infrastructure
  • General-purpose constant-voltage, constant-current sources

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT3790IFE#TRPBF is no exception. It is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions. The device comes in a thermally enhanced TSSOP-38 package, which is designed for optimal heat dissipation and space-saving on the PCB.

Whether you are designing a high-efficiency LED driver or a robust power supply for automotive applications, the LT3790IFE#TRPBF is a smart choice that combines performance, versatility, and reliability in one compact package.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3766 $51.8830
12+ $8.5142 $102.1704
19+ $8.2481 $156.7139
26+ $7.9820 $207.5320
33+ $7.7160 $254.6280
44+ $6.9178 $304.3832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,860 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess