EN
  • EN
  • DE

CHL8113-00CRT

Part No CHL8113-00CRT
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR DDR 2OUT 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Packaging Reel
Part Status Obsolete (End Of Life)
Applications Controller, DDR, Intel VR12, AMD SVI
Voltage - Input 2.805V ~ 3.63V
Number of Outputs 2
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803802-CHL8113-00CRT
Ultra Librarian 3D Model Ultra Librarian CHL8113-00CRT CAD Model

Description

The CHL8113-00CRT is a highly integrated, multi-phase synchronous buck regulator controller from Infineon Technologies. It's designed for applications requiring high efficiency and precise voltage regulation, such as powering CPUs, GPUs, and memory in computing and server environments. This controller implements a constant-frequency, current-mode control scheme, providing fast transient response and excellent stability.

Applications:

  • Desktop and notebook computers
  • Servers and workstations
  • Graphics cards
  • High-performance embedded systems
  • VRMs (Voltage Regulator Modules)

Features:

  • Multi-phase operation: Supports up to 4 phases for high current applications and reduced ripple.
  • Constant-frequency current-mode control: Provides excellent transient response and stability.
  • Programmable switching frequency: Allows optimization for efficiency and component size.
  • Overcurrent protection (OCP): Protects the load and regulator from damage due to excessive current.
  • Overtemperature protection (OTP): Prevents overheating and potential damage to the controller.
  • Adjustable output voltage: Enables precise voltage regulation for different loads.
  • Remote sensing: Compensates for voltage drops across PCB traces for improved accuracy.
  • Power Good (PG) signal: Indicates when the output voltage is within the specified range.
  • Voltage Identification (VID) interface: Compatible with Intel VR12/VR12.5 and other VID standards for dynamic voltage scaling.

Benefits:

  • High efficiency: Reduces power consumption and heat generation.
  • Precise voltage regulation: Ensures stable and reliable operation of the load.
  • Fast transient response: Minimizes voltage droop during load changes.
  • Robust protection features: Protects the load and regulator from damage.
  • Flexibility: Allows customization for different applications.
  • Simplified design: Reduces the number of external components required.

Additional Details:

The CHL8113-00CRT typically operates with an input voltage range of 4.5V to 25V. The output voltage can be adjusted via external resistors or through the VID interface. The switching frequency is programmable, allowing designers to optimize for efficiency and component size. The controller also includes a variety of protection features, such as overcurrent, overvoltage, and overtemperature protection, to ensure reliable operation. It is available in a compact QFN package.

You May Also Be Interested in

Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1899 $65.6970
65+ $1.7972 $116.8180
100+ $1.7406 $174.0600
140+ $1.6851 $235.9140
180+ $1.6286 $293.1480
240+ $1.4599 $350.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess