EN
  • EN
  • DE

LM536015QUDSXRQ1

Part No LM536015QUDSXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC POWER  /  Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 10-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.55V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 5V
Current - Output 1A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM536015QUDSXRQ1TR
Standard Package 3,000
Win Source Part Number 1070168-LM536015QUDSXRQ1
Ultra Librarian 3D Model Ultra Librarian LM536015QUDSXRQ1 CAD Model

Description

Product Overview: LM536015QUDSXRQ1 from Texas Instruments

The LM536015QUDSXRQ1 is a high-performance, automotive-grade step-down voltage regulator designed and manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is specifically engineered to meet the stringent requirements of automotive applications, offering a robust and reliable solution for voltage regulation in a variety of systems.

With an input voltage range of 3.5V to 36V, the LM536015QUDSXRQ1 is versatile and can operate efficiently over a wide range of battery voltages and load conditions, making it ideal for automotive environments where battery voltage can vary significantly. This feature ensures that the device can handle start-stop operations and cold-crank conditions without compromising performance.

The output voltage is adjustable from 0.8V to 90% of VIN, providing the flexibility to power a broad spectrum of automotive subsystems and microcontrollers. The LM536015QUDSXRQ1 is capable of delivering up to 1.5A of continuous current, which is sufficient for powering low to medium power devices within the vehicle.

One of the key features of this voltage regulator is its high efficiency, which is achieved through a combination of pulse-width modulation (PWM) and pulse-frequency modulation (PFM) modes. This ensures optimal power consumption across different load conditions, contributing to the energy efficiency of the automotive system it is integrated into.

The LM536015QUDSXRQ1 is designed with protection features such as thermal shutdown, overcurrent protection, and undervoltage lockout, enhancing the safety and reliability of the application. It also supports a synchronization input that allows multiple ICs to operate in sync, reducing noise and potential interference within the electronic system.

Encased in a compact QFN package, the LM536015QUDSXRQ1 is designed for space-constrained applications. Its small footprint is particularly beneficial in modern vehicles where electronic systems are becoming increasingly complex, and space is at a premium.

In summary, the LM536015QUDSXRQ1 from Texas Instruments is a highly efficient, durable, and flexible solution for automotive power regulation. Its wide input voltage range, adjustable output, and robust protection features make it an excellent choice for designers looking to enhance the performance and reliability of their automotive electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6627 $53.6389
16+ $6.2874 $100.5984
25+ $6.0909 $152.2725
34+ $5.8944 $200.4096
44+ $5.6979 $250.7076
59+ $5.1085 $301.4015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess