EN
  • EN
  • DE

LTC3720EGN#TRPBF

Part No LTC3720EGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC STP-DN CNTRLR SNGL-PHS 28SSOP / DC/DC Cntrlr Single-OUT Step Down 300kHz 28-Pin SSOP N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Controller, Intel Pentium
Voltage - Input 4 V ~ 36 V
Number of Outputs 1
Voltage - Output 1.05 V ~ 1.83 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 783579-LTC3720EGN#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3720
Introduction Date February 05, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3720EGN#TRPBF CAD Model

Description

LTC3720EGN#TRPBF - High Efficiency PolyPhase® Synchronous Step-Down Switching Regulator

The LTC3720EGN#TRPBF is a high-performance PolyPhase® synchronous step-down switching regulator controller designed by Linear Technology. This advanced component is engineered to drive N-channel external power MOSFET stages in a synchronous rectified buck topology. It is tailored to deliver high efficiency power conversion for a wide range of applications, including telecommunications, networking equipment, and industrial systems.

With its ability to operate at a supply voltage ranging from 4.5V to 36V, the LTC3720EGN#TRPBF is versatile and can accommodate various input sources. This makes it highly suitable for systems that experience fluctuating or unregulated input power. The device also supports output voltages from 0.8V up to 85% of the input voltage, allowing for a broad spectrum of output requirements.

One of the key features of the LTC3720EGN#TRPBF is its PolyPhase operation, which significantly reduces input and output ripple and allows for the use of smaller, lower-cost capacitors and inductors. This results in a compact power supply design with excellent power efficiency. The controller also offers programmable operating frequency from 100kHz to 600kHz or can be synchronized to an external clock within the same range, providing design flexibility and compatibility with other system components.

The LTC3720EGN#TRPBF incorporates a range of protective features to ensure reliable operation under adverse conditions. These include overcurrent protection, overvoltage protection, and a foldback current limit, which helps to prevent damage to the regulator and the system during overload conditions. Additionally, the device features a soft-start capability to minimize inrush current during startup, enhancing the overall system stability.

Available in a compact 28-lead SSOP package, the LTC3720EGN#TRPBF is designed for space-constrained applications while delivering robust performance. Its thermally enhanced package helps to dissipate heat effectively, which is critical for maintaining performance and reliability in high-power applications.

Overall, the LTC3720EGN#TRPBF from Linear Technology is a sophisticated and reliable solution for designers seeking an efficient and flexible synchronous step-down regulator controller for their power management needs.

You May Also Be Interested in

Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7863 $50.1534
44+ $2.2862 $100.5928
68+ $2.2147 $150.5996
94+ $2.1433 $201.4702
121+ $2.0719 $250.6999
162+ $1.8575 $300.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess