EN
  • EN
  • DE

DRV10975RHFR

Part No DRV10975RHFR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTPHS 6.5-18V 24QFN / Multiphase Motor Driver Power MOSFET Analog, I²C, PWM 24-VQFN (5x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Analog, I2C, PWM
Technology Power MOSFET
Applications Appliance
Current - Output 1.5A
Voltage - Supply 6.5V ~ 18V
Voltage - Load 6.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5x4)
Base Product Number DRV10975
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DRV10975RHFR-ND,296-51061-6,296-51061-2,296-51061-1
Standard Package 3,000
Win Source Part Number 1020508-DRV10975RHFR
Ultra Librarian 3D Model Ultra Librarian DRV10975RHFR CAD Model

Description

The DRV10975RHFR from Texas Instruments is a state-of-the-art motor driver designed to provide a highly efficient, low-noise solution for driving three-phase brushless DC (BLDC) motors. This product is a perfect choice for engineers looking for a motor driver that combines performance with ease-of-use in a compact package, making it ideal for a wide range of applications, including fans, pumps, and small appliances.

The DRV10975RHFR operates from a supply voltage of 6.2V to 28V and supports output currents of up to 680mA continuous and 1.5A peak. It integrates a range of features that contribute to its high efficiency, such as a proprietary sensorless control scheme that eliminates the need for external Hall effect sensors, reducing system cost and complexity.

This motor driver is designed with a PWM control interface that allows for adjustable speed control, ensuring precise management of motor operation. Additionally, it features built-in protection against under-voltage, over-current, and over-temperature conditions, enhancing the reliability and longevity of the motor and the driver itself.

The DRV10975RHFR comes in a compact 16-pin QFN package with a thermal pad for improved heat dissipation, ensuring stable operation even under high load conditions. The device also includes a sleep mode feature, which significantly reduces power consumption when the motor is not in active use.

Texas Instruments provides comprehensive technical support for the DRV10975RHFR, including detailed datasheets, application notes, and design resources. This support helps designers to rapidly integrate the driver into their applications and bring efficient, reliable motor control solutions to market quickly.

In summary, the DRV10975RHFR from Texas Instruments is a versatile, high-performance motor driver that offers a blend of efficiency, precision, and ease-of-use. Its advanced features and robust design make it an excellent choice for designers looking to optimize their motor-driven systems.

You May Also Be Interested in

ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
Need more? Email Us
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $2.3760
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7942 $50.2956
44+ $2.2927 $100.8788
68+ $2.2211 $151.0348
94+ $2.1494 $202.0436
121+ $2.0778 $251.4138
162+ $1.8628 $301.7736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess