EN
  • EN
  • DE

PTH04T260WAZ

Part No PTH04T260WAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.69-3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201786-PTH04T260WAZ
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Power Supplies - Board Mount DC DC Converters
Series PTH04T260W
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Voltage - Output 1 0.69 ~ 3.6V
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian PTH04T260WAZ CAD Model

Description

Product Overview: PTH04T260WAZ from Texas Instruments

The PTH04T260WAZ is a high-performance, non-isolated module power supply from Texas Instruments, designed to deliver exceptional efficiency and flexibility for today's demanding power systems. This compact power module is part of TI's state-of-the-art Point-of-Load (POL) solutions, catering to a wide range of applications including telecommunications, computing, storage, and industrial systems.

With a small footprint and a low profile design, the PTH04T260WAZ is perfect for space-constrained applications. It operates over an input voltage range of 2.95V to 3.65V and provides an adjustable output voltage from 0.7V to 2.0V, which allows designers to tailor the output to meet specific circuit requirements. The module is capable of delivering up to 6A of output current, making it suitable for high-performance processors, FPGAs, and other ICs requiring substantial power.

One of the key features of the PTH04T260WAZ is its impressive power conversion efficiency, which can reach up to 95%. This high efficiency helps reduce energy consumption and minimizes heat generation within the system. Additionally, the module incorporates Auto-Track™ sequencing, which simplifies system voltage sequencing by allowing modules to track each other or an external voltage.

The PTH04T260WAZ also boasts a comprehensive set of protection features. Overcurrent and over-temperature protections ensure reliable operation under abnormal conditions. The module's under-voltage lockout (UVLO) ensures that the output voltage remains stable and within specifications when the input voltage falls below a certain threshold.

For design flexibility, the PTH04T260WAZ comes with an on/off inhibit, allowing the power supply to be turned off remotely. Output voltage adjust and margining features are also available, providing the ability to fine-tune the voltage settings for specific needs or test conditions.

In summary, the PTH04T260WAZ from Texas Instruments is a robust, efficient, and versatile power solution that meets the needs of a wide array of power-sensitive applications. Its compact size, high efficiency, and advanced features make it an ideal choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2449 $56.9796
9+ $11.6882 $105.1938
14+ $11.3229 $158.5206
19+ $10.9577 $208.1963
24+ $10.5924 $254.2176
32+ $9.4966 $303.8912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,662 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess