Products specifications

Type LED
Lamp Color Green
Ratings DC
Voltage 24V
Current 15mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.28" (7.20mm)
Lens Size 6.80mm Dia
Lens Style Round with Flat Top
Millicandela Rating 45mcd
Termination Style Solder Lug
Ingress Protection IP66, NEMA 4X
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571109-6073232140F
Ultra Librarian 3D Model Ultra Librarian 6073232140F CAD Model

You May Also Be Interested in

Lumex Opto/Components Inc.
LED PANEL INDICATOR ORANGE 2.1V / LED Panel Indicator Orange Diffused 60° 2.1V 20mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXR3612SOD-150
Lumex Opto/Components Inc.
LED PANEL INDICATOR GREEN 2.2V / LED Panel Indicator Green Diffused 60° 2.2V 20mA Wire Leads - 18" (457.20mm)
Need more? Email Us
ECAD model for SSI-LXR3612GD-450
Lumex Opto/Components Inc.
LED PANEL INDICATOR RED 2V / LED Panel Indicator Red Diffused 60° 2V 20mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXR5020SID-150
Lumex Opto/Components Inc.
LED PANEL IND GREEN/YLW 2.2V/2V / LED Panel Indicator Green, Yellow Diffused 60° 2.2V Green, 2V Yellow 20mA Green, 20mA Yellow Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXR4815SYSU3B6
Lumex Opto/Components Inc.
LED PANEL INDICATOR YELLOW 2.1V / LED Panel Indicator Yellow Diffused 110° 2.1V 20mA Wire Leads - 24" (609.60mm)
Need more? Email Us
ECAD model for SSI-LXH55YD-600
Lumex Opto/Components Inc.
LED 3MM FLUSH RED DIFF PANEL MT / LED Panel Indicator Red Diffused 60° 2V 30mA
Need more? Email Us
ECAD model for SSI-LXR1612ID
Assmann WSW Components
LED 3MM RED/GRN PNL MNT WTR PRF
Need more? Email Us
ECAD model for A-LED8-1AAAS-MR7-1
Lumex Opto/Components Inc.
LED 5MM YEL 6"LDS REAR PANEL MT / LED Panel Indicator Yellow Diffused 60° 2.1V 30mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXH9YD-150
Lumex Opto/Components Inc.
LED 5MM GREEN 6"LDS REAR PANELMT / LED Panel Indicator Green Diffused 60° 2.2V 25mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXH9GD-150

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention