Products specifications

Type LED
Lamp Color Blue
Ratings DC
Voltage 3.3V
Current 20mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.24" (6.20mm)
Millicandela Rating 3810mcd
Termination Style PC Pin
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1571224-6762411110F
Ultra Librarian 3D Model Ultra Librarian 6762411110F CAD Model

You May Also Be Interested in

Lumex Opto/Components Inc.
LED PANEL IND GREEN/YLW 2.2V/2V / LED Panel Indicator Green, Yellow Diffused 60° 2.2V Green, 2V Yellow 20mA Green, 20mA Yellow Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXR4815SYSU3B6
Lumex Opto/Components Inc.
LED 5MM SUP RED DIFF REFL PNL MT / LED Panel Indicator Red Diffused 60° 1.8V 30mA
Need more? Email Us
ECAD model for SSI-LXR4815SRD
Lumex Opto/Components Inc.
LED IND M6 PNL MT RED 12V IP67 / LED Panel Indicator Red 6V 20mA Solder Lug
Need more? Email Us
ECAD model for SSI-LXW06DNS-I12V
Lumex Opto/Components Inc.
LED PANEL INDICATOR GREEN 2.2V / LED Panel Indicator Green Diffused 60° 2.2V 20mA Wire Leads - 9.9" (251.46mm)
Need more? Email Us
ECAD model for SSI-LXH312GD-250
Lumex Opto/Components Inc.
LED T-3MM 585NM YELLOW DIFF / LED Panel Indicator Yellow Diffused 60° 2.1V 30mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXH312YD-150
Lumex Opto/Components Inc.
LED PANEL INDICATOR GREEN 2.2V / LED Panel Indicator Green Diffused 60° 2.2V 20mA Wire Leads - 18" (457.20mm)
Need more? Email Us
ECAD model for SSI-LXR3612GD-450
Lumex Opto/Components Inc.
LED T-5MM W/LD 660NM SRD DFF RFL / LED Panel Indicator Red Diffused 60° 1.8V 30mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXR4815SRD-150
Lumex Opto/Components Inc.
LED T-8MM 610NM SORN DIFF 6"LD / LED Panel Indicator Orange Diffused 60° 2V 30mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXH8080SOD-150
Lumex Opto/Components Inc.
LED PANEL INDICATOR ORANGE 2.1V / LED Panel Indicator Orange Diffused 60° 2.1V 20mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXR3612SOD-150

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention