EN
  • EN
  • DE
  • IT

3SU12016AC601AA0

Part No 3SU12016AC601AA0
Manufacturer Siemens
Catalog Panel Indicators, Pilot Lights
Description INDICATOR LIGHT. WHITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Panel Indicators, Pilot Lights
Mfr Siemens
Series 3SU1
Package Box
Product Status Active
Type LED
Lamp Color White
Lens Color White
Lens Transparency Diffused
Ratings AC
Voltage 110V
Panel Cutout Shape Round
Panel Cutout Dimensions 0.88" (22.30mm)
Lens Size 22.00mm Dia
Lens Style Round with Flat Top
Millicandela Rating 900 ~ 1400mcd
Termination Style Screw Terminal
Ingress Protection IP20, IP66, IP67, IP69, IP69K, NEMA 1, 2, 3, 3R, 4, 4X, 12, 13
Base Product Number 3SU1
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 975947-3SU12016AC601AA0
Ultra Librarian 3D Model Ultra Librarian 3SU12016AC601AA0 CAD Model

Description

The Siemens 3SU1 975947-3SU12016AC601AA0 is a panel indicator or pilot light designed for use in optoelectronics applications.

  • Termination Style: Screw Terminal
  • Package: Box
  • Ingress Protection: IP20, IP66, IP67, IP69, IP69K, NEMA 1, 2, 3, 3R, 4, 4X, 12, 13
  • Voltage: 110V
  • Panel Cutout Dimension: 0.88" (22.30mm)
  • Lens Color: White
  • Lamp Color: White
  • Product Status: Active

You May Also Be Interested in

Schneider Electric
COMPLETE BODY/LIGHT BLOCK ASSEMB
Need more? Email Us
Dialight
PMI DOME BLU WHT DIFF 5V
Need more? Email Us
Apem Inc.
14MM FLSH BLK CHRM HYPR BLU 2VDC
Need more? Email Us
EAO
INDICATOR ST D18
Need more? Email Us
Dialight
LED 1/2\
Need more? Email Us
Mallory Sonalert Products Inc.
LED YEL 8MM NUT 110VAC/DC STK
Need more? Email Us
EAO
INDICATOR PANEL LED GRN 24V
Need more? Email Us
Schneider Electric
PILOT LIGHT 120V 30MM SK + OPTIO
Need more? Email Us
Schneider Electric
30MM PUSH BUTTON, TYPE K, PILOT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess