EN
  • EN
  • DE
  • IT

DS1863E+T&R

Part No DS1863E+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER CTRLR 5.5V 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type Laser Diode Controller
Number of Channels 1
Voltage - Supply 2.85V ~ 5.5V
Current - Supply 5 mA
Current - Bias 1.2 mA
Temperature Range - Operating -40°C ~ 95°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Type Surface Mount
Base Product Number DS1863
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1056109-DS1863E+T&R
Ultra Librarian 3D Model Ultra Librarian DS1863E+T&R CAD Model

Description

Product Overview: DS1863E+T&R

The DS1863E+T&R from Maxim Integrated is a versatile and high-performance telecom monitoring IC designed for complex network management tasks. This integrated circuit is specifically engineered to provide comprehensive solutions for network equipment such as routers, switches, and transmission systems. The DS1863E+T&R is an essential component for maintaining system health, ensuring reliability, and optimizing performance in telecom applications.

This robust IC comes in a compact, surface-mountable form factor, making it ideal for space-constrained applications. It is supplied in a tape and reel (T&R) format, which facilitates efficient handling and placement during the manufacturing process, especially for high-volume production runs. The DS1863E+T&R is designed to withstand the demanding conditions of industrial environments, offering a wide operating temperature range that ensures stability and reliability.

One of the standout features of the DS1863E+T&R is its ability to monitor various system voltages, temperatures, and other critical parameters. This monitoring capability is crucial for preventing potential failures and downtime in telecom infrastructure. By providing real-time diagnostics and status reporting, the DS1863E+T&R aids in proactive maintenance and fault isolation, which can significantly reduce the total cost of ownership for network equipment.

The device also includes integrated features such as power supply monitoring, on-chip temperature sensors, and analog-to-digital converters (ADCs). These functionalities enable the DS1863E+T&R to deliver precise measurements and detailed insights into the system's operational conditions. Additionally, its communication interface allows for seamless integration with existing network management systems, enabling remote monitoring and control.

In summary, the DS1863E+T&R from Maxim Integrated is a highly reliable and efficient solution for telecom network management. With its advanced monitoring capabilities, robust design, and ease of integration, it stands as an invaluable tool for ensuring the continuous operation and maintenance of critical network infrastructure.

You May Also Be Interested in

Maxim Integrated
LAN LASER DRIVER
Need more? Email Us
Microchip Technology
IC LIMITING MOD DRVR AMP SMD
Lowest to $1,521.1941
Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500
Maxim Integrated
2.5G BM LASER GEPON TXRX / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.7588
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $9.1405
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.4448 $56.2304
56+ $2.0060 $112.3360
87+ $1.9433 $169.0671
120+ $1.8807 $225.6840
155+ $1.8180 $281.7900
207+ $1.6299 $337.3893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,910 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess