EN
  • EN
  • DE

APD122DNUG

Part No APD122DNUG
Manufacturer IDEC
Catalog PMIC - Motor Drivers, Controllers
Description 30MM PILOT DOME FV 24V GREEN / LED Panel Indicator 24V Screw Terminal
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Panel Indicators, Pilot Lights
Mfr IDEC
Series TWND
Package Bulk
Type LED
Lens Color Green
Ratings AC/DC
Voltage 24V
Panel Cutout Shape Round
Panel Cutout Dimensions 1.18" (30.0mm)
Lens Style Round with Domed Top
Termination Style Screw Terminal
Ingress Protection IP65, NEMA 4X, 13
Base Product Number APD122
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 1
Win Source Part Number 1045369-APD122DNUG
Ultra Librarian 3D Model Ultra Librarian APD122DNUG CAD Model

Description

The IDEC APD122DNUG is a green LED panel indicator or pilot light.

  • Manufacturer: IDEC
  • Series: TWND
  • Voltage Rating: 24V
  • Ingress Protection: IP65, NEMA 4X, 13
  • Standard Package: 1
  • Panel Cutout Dimensions: 1.18" (30.0mm)
  • Panel Cutout Shape: round
  • Lens Style: round with a domed top
  • Application: optoelectronics
  • Termination: screw terminal
  • ECCN: EAR99
  • HTSUS: 8541.41.0000

You May Also Be Interested in

STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Sanken
Need more? Email Us
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
Toshiba Semiconductor and Storage
Lowest to $1.8818
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess