EN
  • EN
  • DE

ZXBM1015ST20TC

Part No ZXBM1015ST20TC
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PWM 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Commutation, Direction Management
Applications Fan Controller
Supply Voltage - Operating 4.7 V to 18 V
Temperature Range - Operating -40°C to 110°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 119518-ZXBM1015ST20TC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXBM1015ST20TC CAD Model

Description

The ZXBM1015ST20TC is a high-performance, energy-efficient motor driver solution from Diodes Incorporated, designed to cater to the precise needs of single-coil brushless DC (BLDC) fans and motors. This integrated circuit (IC) is part of the Zetex series, which is renowned for its compact size and robust performance. The ZXBM1015ST20TC is particularly suitable for applications where quiet operation, long life, and low power consumption are critical.

Key Features

  • High Efficiency: The device offers high efficiency with its PWM (Pulse Width Modulation) drive technique, which significantly reduces power losses and enhances overall system efficiency.
  • Variable Speed Control: It features a built-in Hall sensor interface that enables precise speed control, making it ideal for applications requiring variable speed operations.
  • Low Noise Operation: The ZXBM1015ST20TC is designed to minimize acoustic noise and electromagnetic interference (EMI), ensuring quiet and reliable performance in noise-sensitive environments.
  • Advanced Protection: It includes a range of protection features such as locked rotor protection, over-current protection, and thermal shutdown, which safeguard the motor and the driver from potential damage.
  • Compact Package: The IC is available in a small footprint SOT23-6 package, which allows for space-efficient PCB designs and is ideal for compact electronic assemblies.

Applications

The ZXBM1015ST20TC is versatile and can be used in a wide array of applications, including:

  • PC and server cooling fans
  • Portable cooling devices and small appliances
  • Heating, ventilation, and air conditioning (HVAC) systems
  • Office and home electronic equipment

Technical Specifications

The ZXBM1015ST20TC operates over a wide supply voltage range and has an extended temperature range, making it suitable for various environmental conditions. It is compliant with RoHS and Green standards, emphasizing Diodes Incorporated's commitment to environmental sustainability.

For detailed technical specifications, reference designs, and application notes, customers are encouraged to visit the Diodes Incorporated website or contact their local sales office.

With its mix of efficiency, precision, and compact design, the ZXBM1015ST20TC from Diodes Incorporated stands out as an excellent choice for designers looking to enhance the performance and reliability of their single-coil BLDC motor applications.

You May Also Be Interested in

Sanken
Need more? Email Us
Sanken
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
Trinamic Motion Control GmbH
Lowest to $16.0041
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.1730
Toshiba Semiconductor and Storage
Lowest to $2.3760

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9513 $58.5390
75+ $1.6011 $120.0825
115+ $1.5511 $178.3765
155+ $1.5010 $232.6550
200+ $1.4511 $290.2200
270+ $1.3009 $351.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,270 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess